PJ Company LM/LT Series Casters

Description
CAPACITY: 150 - 300 LBS. LM, LT Series caster is designed for use on smaller equipment. The double ball bearing raceway provides for a smooth rolling, quiet operation where a highly maneuverable and durable caster is required. Bakery Racks Food Service Racks Stock Carts Maintenance Carts Laboratory Equipment Hotel Equipment Cannery Equipment Book Carts Computer Peripheral Stands Laundry Trucks FEATURES Top Plate & Yoke - Deeply corrugated, formed steel Swivel - Two rows of ball bearings in hardened raceways for extra strength Wheel Bearing - Plain/Oilex, Ball, Roller, Delrin Finish - Zinc Plated Axle - 3/8" dia. Bolt with locknut Lubrication - Zerk fitting upon request
Description
CAPACITY: 150 - 300 LBS. LM, LT Series caster is designed for use on smaller equipment. The double ball bearing raceway provides for a smooth rolling, quiet operation where a highly maneuverable and durable caster is required. Bakery Racks Food Service Racks Stock Carts Maintenance Carts Laboratory Equipment Hotel Equipment Cannery Equipment Book Carts Computer Peripheral Stands Laundry Trucks FEATURES Top Plate & Yoke - Deeply corrugated, formed steel Swivel - Two rows of ball bearings in hardened raceways for extra strength Wheel Bearing - Plain/Oilex, Ball, Roller, Delrin Finish - Zinc Plated Axle - 3/8" dia. Bolt with locknut Lubrication - Zerk fitting upon request

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 150 - 300 LBS. LM, LT Series caster is designed for use on smaller equipment. The double ball bearing raceway provides for a smooth rolling, quiet operation where a highly maneuverable and durable caster is required. Bakery Racks Food Service Racks Stock Carts Maintenance Carts Laboratory Equipment Hotel Equipment Cannery Equipment Book Carts Computer Peripheral Stands Laundry Trucks FEATURES Top Plate & Yoke - Deeply corrugated, formed steel Swivel - Two rows of ball bearings in hardened raceways for extra strength Wheel Bearing - Plain/Oilex, Ball, Roller, Delrin Finish - Zinc Plated Axle - 3/8" dia. Bolt with locknut Lubrication - Zerk fitting upon request

CAPACITY: 150 - 300 LBS.
LM, LT Series caster is designed for use on smaller equipment. The double ball bearing raceway provides for a smooth rolling, quiet operation where a highly maneuverable and durable caster is required.

  • Bakery Racks
  • Food Service Racks
  • Stock Carts
  • Maintenance Carts
  • Laboratory Equipment
  • Hotel Equipment
  • Cannery Equipment
  • Book Carts
  • Computer Peripheral Stands
  • Laundry Trucks
    FEATURES
  • Top Plate & Yoke - Deeply corrugated, formed steel
  • Swivel - Two rows of ball bearings in hardened raceways for extra strength
  • Wheel Bearing - Plain/Oilex, Ball, Roller, Delrin
  • Finish - Zinc Plated
  • Axle - 3/8" dia. Bolt with locknut
  • Lubrication - Zerk fitting upon request
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number LM/LT Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-150L - JS315-150L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2391402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 35.28 lbs (16 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.5512 inch (14 mm)
View Details