PJ Company FN Series Casters

Description
CAPACITY: 300 - 350 LBS. The FN Series is recommended for quiet operation where floor protection is critical. Pneumatic wheel cushions the load. An excellent caster for transporting sensitive equipment. Hospitals Hotels Instrument Carts FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Full double ball bearings Legs - 1/4" formed steel plate welded to yoke base Wheel Bearing - Ball Finish - Zinc Plated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway
Description
CAPACITY: 300 - 350 LBS. The FN Series is recommended for quiet operation where floor protection is critical. Pneumatic wheel cushions the load. An excellent caster for transporting sensitive equipment. Hospitals Hotels Instrument Carts FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Full double ball bearings Legs - 1/4" formed steel plate welded to yoke base Wheel Bearing - Ball Finish - Zinc Plated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 300 - 350 LBS. The FN Series is recommended for quiet operation where floor protection is critical. Pneumatic wheel cushions the load. An excellent caster for transporting sensitive equipment. Hospitals Hotels Instrument Carts FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Full double ball bearings Legs - 1/4" formed steel plate welded to yoke base Wheel Bearing - Ball Finish - Zinc Plated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

CAPACITY: 300 - 350 LBS.
The FN Series is recommended for quiet operation where floor protection is critical. Pneumatic wheel cushions the load. An excellent caster for transporting sensitive equipment.

  • Hospitals
  • Hotels
  • Instrument Carts
    FEATURES
  • Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate
  • Swivel - Full double ball bearings
  • Legs - 1/4" formed steel plate welded to yoke base
  • Wheel Bearing - Ball
  • Finish - Zinc Plated
  • Axle - 1/2" dia. Bolt with locknut
  • Lubrication - Zerk in swivel raceway
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number FN Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-200L - JS325-200L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2536400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
View Details