PJ Company MD Series Casters

Description
CAPACITY: 180 - 1200 LBS. The MD series is the economical version of the MH series. The MD Series is inexpensive, yet can load up to 1200 pounds. Heat treated, double ball raceway provides top performance with minimum wear. Dollies Platform Trucks Shop Carts Floor Trucks Warehouse Trucks Bakery Equipment FEATURES Top Plate & Yoke - Top Plate is 7/32" cold forged steel plate Swivel - Two rows of ball bearings in hardened raceways for extra strength Legs - 7/32" formed steel plate welded to yoke base King Pin - 5/8" orbitally spun steel rivet Wheel Bearing - Oilex, Ball, Roller, Delrin, Precision Ball Finish - Zinc Plated and Chromated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway, wheel hub on a lube axle
Description
CAPACITY: 180 - 1200 LBS. The MD series is the economical version of the MH series. The MD Series is inexpensive, yet can load up to 1200 pounds. Heat treated, double ball raceway provides top performance with minimum wear. Dollies Platform Trucks Shop Carts Floor Trucks Warehouse Trucks Bakery Equipment FEATURES Top Plate & Yoke - Top Plate is 7/32" cold forged steel plate Swivel - Two rows of ball bearings in hardened raceways for extra strength Legs - 7/32" formed steel plate welded to yoke base King Pin - 5/8" orbitally spun steel rivet Wheel Bearing - Oilex, Ball, Roller, Delrin, Precision Ball Finish - Zinc Plated and Chromated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway, wheel hub on a lube axle

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 180 - 1200 LBS. The MD series is the economical version of the MH series. The MD Series is inexpensive, yet can load up to 1200 pounds. Heat treated, double ball raceway provides top performance with minimum wear. Dollies Platform Trucks Shop Carts Floor Trucks Warehouse Trucks Bakery Equipment FEATURES Top Plate & Yoke - Top Plate is 7/32" cold forged steel plate Swivel - Two rows of ball bearings in hardened raceways for extra strength Legs - 7/32" formed steel plate welded to yoke base King Pin - 5/8" orbitally spun steel rivet Wheel Bearing - Oilex, Ball, Roller, Delrin, Precision Ball Finish - Zinc Plated and Chromated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway, wheel hub on a lube axle

CAPACITY: 180 - 1200 LBS.
The MD series is the economical version of the MH series. The MD Series is inexpensive, yet can load up to 1200 pounds. Heat treated, double ball raceway provides top performance with minimum wear.

  • Dollies
  • Platform Trucks
  • Shop Carts
  • Floor Trucks
  • Warehouse Trucks
  • Bakery Equipment
    FEATURES
  • Top Plate & Yoke - Top Plate is 7/32" cold forged steel plate
  • Swivel - Two rows of ball bearings in hardened raceways for extra strength
  • Legs - 7/32" formed steel plate welded to yoke base
  • King Pin - 5/8" orbitally spun steel rivet
  • Wheel Bearing - Oilex, Ball, Roller, Delrin, Precision Ball
  • Finish - Zinc Plated and Chromated
  • Axle - 1/2" dia. Bolt with locknut
  • Lubrication - Zerk in swivel raceway, wheel hub on a lube axle
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number MD Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

CASTER WITH LEVELING GLIDE - AF-65 - AF-65 - Sugatsune America, Inc.
Specs
Caster Type Leveling Caster
Wheel Type Single Wheel
Maximum Load 562 lbs (255 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details