Powell Electronics, Inc. Datasheets for PCB Terminal Blocks

PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
2.00 mm Tiger Eye PCB Mnt Terminal Strip
PCB Hdr, Vert, ,5.08mm PS
PCB Hdr, Vert, ,5mm PS
PCB Hdr, Vert, 10,16mm PS
PCB Hdr, Vert, 10,16mmPS
PCB Hdr, Vert, 10.16mm PS
PCB Hdr, Vert, 10mm PS
PCB Hdr, Vert, 5.08mm PS
PCB Hdr, Vert, 5mm PS
PCB Hdr, Vert, 7.5mm PS
PCB Hdr, Vert., 10.16mmPS
PCB Hdr, Vert., 10mm PS
PCB Hdr, Vert., 7.5mm PS
PCB Header, 10 Pole, 3.50mm, vertical
PCB Header, 10 Pole, 3.81mm, vertical
PCB Header, 11 Pole, 3.50mm, vertical
PCB Header, 11 Pole, 3.81mm, vertical
PCB Header, 12 Pole, 3.50mm, vertical
PCB Header, 13 Pole, 3.81mm, vertical
PCB Header, 14 Pole, 3.50mm, vertical
PCB Header, 14 Pole, 3.81mm, vertical
PCB Header, 15 Pole, 3.50mm, vertical
PCB Header, 15 Pole, 3.81mm, vertical
PCB Header, 16 Pole, 3.50mm, vertical
PCB Header, 17 Pole, 3.50mm, vertical
PCB Header, 17 Pole, 3.81mm, vertical
PCB Header, 18 Pole, 3.81mm, vertical
PCB Header, 19 Pole, 3.50mm, vertical
PCB Header, 2 Pole, 3.50mm, vertical
PCB Header, 2 Pole, 3.81mm, vertical
PCB Header, 20 Pole, 3.81mm, vertical
PCB Header, 21 Pole, 3.50mm, vertical
PCB Header, 21 Pole, 3.81mm, vertical
PCB Header, 22 Pole, 3.81mm, vertical
PCB Header, 23 Pole, 3.50mm, vertical
PCB Header, 23 Pole, 3.81mm, vertical
PCB Header, 24 Pole, 3.81mm, vertical
PCB Header, 3 Pole, 3.50mm, vertical
PCB Header, 3 Pole, 3.81mm, vertical
PCB Header, 4 Pole, 3.50mm, vertical
PCB Header, 4 Pole, 3.81mm, vertical
PCB Header, 5 Pole, 3.50mm, vertical
PCB Header, 5 Pole, 3.81mm, vertical
PCB Header, 6 Pole, 3.50mm, vertical
PCB Header, 7 Pole, 3.81mm, vertical
PCB Header, 8 Pole, 3.50mm, vertical
PCB Header, 8 Pole, 3.81mm, vertical
PCB Header, 9 Pole, 3.50mm, vertical
PCB Terminal Pins, 5mm PS

<< Prev