Coilcraft, Inc. Fixed Inductors - 0402AF-561XJLU 0402AF-561XJLU

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128887-0402AF-561XJ LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 200 mA Length: 1.12 mm Inductance: 560 nH Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ferrite Self Resonant Frequency: 600 MHz Height: 660 µm Width: 660 µm Categories: Fixed Inductors DC Resistance (DCR): 920 mΩ Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 200 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Inductance Tolerance: 5 % Max Operating Temperature: 85 °C Case Code (Metric): 1005
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128887-0402AF-561XJ LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 200 mA Length: 1.12 mm Inductance: 560 nH Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ferrite Self Resonant Frequency: 600 MHz Height: 660 µm Width: 660 µm Categories: Fixed Inductors DC Resistance (DCR): 920 mΩ Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 200 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Inductance Tolerance: 5 % Max Operating Temperature: 85 °C Case Code (Metric): 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0402AF-561XJLU - 1128887-0402AF-561XJLU - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0402AF-561XJLU
1128887-0402AF-561XJLU
Fixed Inductors - 0402AF-561XJLU 1128887-0402AF-561XJLU
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128887-0402AF-561XJ LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 200 mA Length: 1.12 mm Inductance: 560 nH Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ferrite Self Resonant Frequency: 600 MHz Height: 660 µm Width: 660 µm Categories: Fixed Inductors DC Resistance (DCR): 920 mΩ Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 200 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Inductance Tolerance: 5 % Max Operating Temperature: 85 °C Case Code (Metric): 1005

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128887-0402AF-561XJLU
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 200 mA
Length: 1.12 mm
Inductance: 560 nH
Tolerance: 5 %
Test Frequency: 7.9 MHz
Core Material: Ferrite
Self Resonant Frequency: 600 MHz
Height: 660 µm
Width: 660 µm
Categories: Fixed Inductors
DC Resistance (DCR): 920 mΩ
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 200 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0402
REACH SVHC: No SVHC
Inductance Tolerance: 5 %
Max Operating Temperature: 85 °C
Case Code (Metric): 1005

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1128887-0402AF-561XJLU
Product Name Fixed Inductors - 0402AF-561XJLU
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 0.5600 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details