Coilcraft, Inc. Automotive 0.0047uH 250MHz 0.7A Inductor and Choke 0603CS-4N7XJLW

Description
Inductor RF Chip Unshielded Wirewound 0.0047uH 5% 250MHz 20Q-Factor Ceramic 0.7A 0.116Ohm DCR 0603 Automotive T/R Product overview: 0603CS-4N7XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0047uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-4N7XJLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.0047uH 5% 250MHz 20Q-Factor Ceramic 0.7A 0.116Ohm DCR 0603 Automotive T/R Product overview: 0603CS-4N7XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0047uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-4N7XJLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.0047uH 250MHz 0.7A Inductor and Choke - 71-0603CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0047uH 250MHz 0.7A Inductor and Choke
71-0603CS-4N7XJLW
Automotive 0.0047uH 250MHz 0.7A Inductor and Choke 71-0603CS-4N7XJLW
Inductor RF Chip Unshielded Wirewound 0.0047uH 5% 250MHz 20Q-Factor Ceramic 0.7A 0.116Ohm DCR 0603 Automotive T/R Product overview: 0603CS-4N7XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0047uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-4N7XJLW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.0047uH 5% 250MHz 20Q-Factor Ceramic 0.7A 0.116Ohm DCR 0603 Automotive T/R Product overview: 0603CS-4N7XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0047uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-4N7XJLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Inductors - SMD 0603 4.7nH Unshld 5% 700mA 116mOhms AECQ

RF Inductors - SMD 0603 4.7nH Unshld 5% 700mA 116mOhms AECQ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 71-0603CS-4N7XJLW 0603CS-4N7XJLW
Product Name Automotive 0.0047uH 250MHz 0.7A Inductor and Choke Inductors
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

0.047uH 250MHz 0.42A Inductor and Choke - 71-0402HP-47NXGEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers