Coilcraft, Inc. Fixed Inductors - 0603LS-102XGLB 0603LS-102XGLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989175-0603LS-102XGL B Packaging: Cut Tape Termination: SMD/SMT Current Rating: 400 mA Length: 1.8 mm Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 190 MHz Height: 1.12 mm Width: 1.169 mm Categories: Fixed Inductors DC Resistance (DCR): 810 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0805LS-102XGLB; AISC-1008-1R0G-T; LQW2UAS1R0G00L; 1008CS-102XGLB; AISC-1008-R91G-T; LQW2UASR91G00L0603LS 102XGLB; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 400 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 15 Inductance Tolerance: 2 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989175-0603LS-102XGL B Packaging: Cut Tape Termination: SMD/SMT Current Rating: 400 mA Length: 1.8 mm Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 190 MHz Height: 1.12 mm Width: 1.169 mm Categories: Fixed Inductors DC Resistance (DCR): 810 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0805LS-102XGLB; AISC-1008-1R0G-T; LQW2UAS1R0G00L; 1008CS-102XGLB; AISC-1008-R91G-T; LQW2UASR91G00L0603LS 102XGLB; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 400 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 15 Inductance Tolerance: 2 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603LS-102XGLB - 989175-0603LS-102XGLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603LS-102XGLB
989175-0603LS-102XGLB
Fixed Inductors - 0603LS-102XGLB 989175-0603LS-102XGLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989175-0603LS-102XGL B Packaging: Cut Tape Termination: SMD/SMT Current Rating: 400 mA Length: 1.8 mm Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 190 MHz Height: 1.12 mm Width: 1.169 mm Categories: Fixed Inductors DC Resistance (DCR): 810 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0805LS-102XGLB; AISC-1008-1R0G-T; LQW2UAS1R0G00L; 1008CS-102XGLB; AISC-1008-R91G-T; LQW2UASR91G00L0603LS 102XGLB; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 400 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 15 Inductance Tolerance: 2 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989175-0603LS-102XGLB
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 400 mA
Length: 1.8 mm
Inductance: 1 µH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 7.9 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 190 MHz
Height: 1.12 mm
Width: 1.169 mm
Categories: Fixed Inductors
DC Resistance (DCR): 810 mΩ
Case / Package: 0603
Alternative Parts (Cross-Reference): 0805LS-102XGLB; AISC-1008-1R0G-T; LQW2UAS1R0G00L; 1008CS-102XGLB; AISC-1008-R91G-T; LQW2UASR91G00L0603LS102XGLB;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 400 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Q Factor: 15
Inductance Tolerance: 2 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 989175-0603LS-102XGLB
Product Name Fixed Inductors - 0603LS-102XGLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details