Coilcraft, Inc. 0.047uH 250MHz 0.42A Inductor and Choke 0402HP-47NXGLW

Description
Inductor RF Chip Unshielded Wirewound 0.047uH 2% 250MHz 48Q-Factor Ceramic 0.42A 0.58Ohm DCR 0402 T/R Product overview: 0402HP-47NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uH, 250MHz, 0.42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.047uH, 250MHz, 0.42A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402HP-47NXGLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.047uH 2% 250MHz 48Q-Factor Ceramic 0.42A 0.58Ohm DCR 0402 T/R Product overview: 0402HP-47NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uH, 250MHz, 0.42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.047uH, 250MHz, 0.42A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402HP-47NXGLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.047uH 250MHz 0.42A Inductor and Choke - 71-0402HP-47NXGLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.047uH 250MHz 0.42A Inductor and Choke
71-0402HP-47NXGLW
0.047uH 250MHz 0.42A Inductor and Choke 71-0402HP-47NXGLW
Inductor RF Chip Unshielded Wirewound 0.047uH 2% 250MHz 48Q-Factor Ceramic 0.42A 0.58Ohm DCR 0402 T/R Product overview: 0402HP-47NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uH, 250MHz, 0.42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.047uH, 250MHz, 0.42A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402HP-47NXGLW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.047uH 2% 250MHz 48Q-Factor Ceramic 0.42A 0.58Ohm DCR 0402 T/R Product overview: 0402HP-47NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uH, 250MHz, 0.42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.047uH, 250MHz, 0.42A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402HP-47NXGLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0402HP-47NXGLW - 1110941-0402HP-47NXGLW - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0402HP-47NXGLW
1110941-0402HP-47NXGLW
Fixed Inductors - 0402HP-47NXGLW 1110941-0402HP-47NXGLW
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110941-0402HP-47NXG LW Termination: SMD/SMT Length: 1.09 mm Inductance: 47 nH Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.4 GHz Height: 610 µm Width: 710 µm Categories: Fixed Inductors DC Resistance (DCR): 580 mΩ Case / Package: 0402 Alternative Parts (Cross-Reference): 0402HP47NXGLW; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 420 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 62 Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110941-0402HP-47NXGLW
Termination: SMD/SMT
Length: 1.09 mm
Inductance: 47 nH
Tolerance: 2 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.4 GHz
Height: 610 µm
Width: 710 µm
Categories: Fixed Inductors
DC Resistance (DCR): 580 mΩ
Case / Package: 0402
Alternative Parts (Cross-Reference): 0402HP47NXGLW;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 420 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 62
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0402HP-47NXGLW 1110941-0402HP-47NXGLW
Product Name 0.047uH 250MHz 0.42A Inductor and Choke Fixed Inductors - 0402HP-47NXGLW
Core Material Ceramic
Inductance Range 0.0470 microH 0.0470 microH
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-102 0402DF-102XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details