Inductor RF Chip Unshielded Wirewound 0.56uH 3.62KOhm 5% 7.9MHz Ferrite 0.2A 0.92Ohm DCR 0402 T/R Product overview: 0402AF-561XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uH, 3.62KOhm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.56uH, 3.62KOhm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402AF-561XJLW can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971336-0402AF-561XJL
Termination: SMD/SMT
Length: 1.12 mm
Inductance: 560 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 7.9 MHz
Core Material: Ferrite
Self Resonant Frequency: 600 MHz
Height: 660 µm
Width: 660 µm
Categories: Fixed Inductors
DC Resistance (DCR): 920 mΩ
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 200 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-0402AF-561XJLW | 971336-0402AF-561XJLW |
| Product Name | 0.56uH 3.62KOhm 7.9MHz Inductor and Choke | Fixed Inductors - 0402AF-561XJLW |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 0.5600 microH | 0.5600 microH |
| Inductance Tolerance | 5 (+/- %) | |
| Standards and Certifications | RoHS | RoHS |
| Mounting Option | Surface Mount Technology |