Coilcraft, Inc. 0.33uH 25MHz 0.33A Inductor and Choke 0603HL-331XJRC

Description
Inductor RF Chip Unshielded Wirewound 0.33uH 5% 25MHz 13Q-Factor Ceramic 0.33A 0.97Ohm DCR 0603 T/R Product overview: 0603HL-331XJRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 25MHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 25MHz, 0.33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HL-331XJRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.33uH 5% 25MHz 13Q-Factor Ceramic 0.33A 0.97Ohm DCR 0603 T/R Product overview: 0603HL-331XJRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 25MHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 25MHz, 0.33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HL-331XJRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33uH 25MHz 0.33A Inductor and Choke - 71-0603HL-331XJRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33uH 25MHz 0.33A Inductor and Choke
71-0603HL-331XJRC
0.33uH 25MHz 0.33A Inductor and Choke 71-0603HL-331XJRC
Inductor RF Chip Unshielded Wirewound 0.33uH 5% 25MHz 13Q-Factor Ceramic 0.33A 0.97Ohm DCR 0603 T/R Product overview: 0603HL-331XJRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 25MHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 25MHz, 0.33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HL-331XJRC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.33uH 5% 25MHz 13Q-Factor Ceramic 0.33A 0.97Ohm DCR 0603 T/R Product overview: 0603HL-331XJRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 25MHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 25MHz, 0.33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HL-331XJRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0603HL-331XJRC - 999185-0603HL-331XJRC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603HL-331XJRC
999185-0603HL-331XJRC
Fixed Inductors - 0603HL-331XJRC 999185-0603HL-331XJRC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999185-0603HL-331XJR C Termination: SMD/SMT Length: 1.8 mm Inductance: 330 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 25 MHz Core Material: Ceramic Self Resonant Frequency: 420 MHz Height: 940 µm Width: 1.19 mm Categories: Fixed Inductors DC Resistance (DCR): 970 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): MLF1608DR33J; CW252016-R33J; LQW2UASR33J00L; MLF1005VR33JT000; AISC-1008-R33J-T; MLF1608DR33JTD250603 HL331XJRC; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 330 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 13

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999185-0603HL-331XJRC
Termination: SMD/SMT
Length: 1.8 mm
Inductance: 330 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 25 MHz
Core Material: Ceramic
Self Resonant Frequency: 420 MHz
Height: 940 µm
Width: 1.19 mm
Categories: Fixed Inductors
DC Resistance (DCR): 970 mΩ
Case / Package: 0603
Alternative Parts (Cross-Reference): MLF1608DR33J; CW252016-R33J; LQW2UASR33J00L; MLF1005VR33JT000; AISC-1008-R33J-T; MLF1608DR33JTD250603HL331XJRC;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 330 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 13

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0603HL-331XJRC 999185-0603HL-331XJRC
Product Name 0.33uH 25MHz 0.33A Inductor and Choke Fixed Inductors - 0603HL-331XJRC
Core Material Ceramic
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics - 23C1510 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details