Coilcraft, Inc. Fixed Inductors - 0603AF-681XJEW 0603AF-681XJEW

Description
Manufacturer: Coilcraft Win Source Part Number: 904638-0603AF-681XJE W Series: 0603AF Operating Temperature Range: -40°C ~ 85°C Features: Unshielded - Inductor 460mOhm Max 0603 (1608 Metric) Package: Strip Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-0603AF-681XJEW, 2457-0603AF-681XJE_, 2457-0603AF-681XJE_- ND, 2457-0603AF-681XJE_T R-ND
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 904638-0603AF-681XJE W Series: 0603AF Operating Temperature Range: -40°C ~ 85°C Features: Unshielded - Inductor 460mOhm Max 0603 (1608 Metric) Package: Strip Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-0603AF-681XJEW, 2457-0603AF-681XJE_, 2457-0603AF-681XJE_- ND, 2457-0603AF-681XJE_T R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 0603AF-681XJEW
904638-0603AF-681XJEW
Fixed Inductors - 0603AF-681XJEW 904638-0603AF-681XJEW
Manufacturer: Coilcraft Win Source Part Number: 904638-0603AF-681XJE W Series: 0603AF Operating Temperature Range: -40°C ~ 85°C Features: Unshielded - Inductor 460mOhm Max 0603 (1608 Metric) Package: Strip Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-0603AF-681XJEW, 2457-0603AF-681XJE_, 2457-0603AF-681XJE_- ND, 2457-0603AF-681XJE_T R-ND

Manufacturer: Coilcraft
Win Source Part Number: 904638-0603AF-681XJEW
Series: 0603AF
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded - Inductor 460mOhm Max 0603 (1608 Metric)
Package: Strip
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-0603AF-681XJEW, 2457-0603AF-681XJE_, 2457-0603AF-681XJE_-ND, 2457-0603AF-681XJE_TR-ND

Buy Now Datasheet
0.68uH 420Ohm 7.9MHz Inductor and Choke - 71-0603AF-681XJEW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.68uH 420Ohm 7.9MHz Inductor and Choke
71-0603AF-681XJEW
0.68uH 420Ohm 7.9MHz Inductor and Choke 71-0603AF-681XJEW
Inductor RF Chip Unshielded Wirewound 0.68uH 420Ohm 5% 7.9MHz 16Q-Factor Ferrite 0.49A 0.46Ohm DCR 0603 T/R Product overview: 0603AF-681XJEW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 420Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 420Ohm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-681XJEW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.68uH 420Ohm 5% 7.9MHz 16Q-Factor Ferrite 0.49A 0.46Ohm DCR 0603 T/R Product overview: 0603AF-681XJEW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 420Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 420Ohm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-681XJEW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 904638-0603AF-681XJEW 71-0603AF-681XJEW
Product Name Fixed Inductors - 0603AF-681XJEW 0.68uH 420Ohm 7.9MHz Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details