Coilcraft, Inc. 026011F (0703) Miniature RF Chokes 026011F-720

Description
Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite construction assures high current handling and lowest possible DCR. Optimized 0703 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling
Request a Quote
Description
Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite construction assures high current handling and lowest possible DCR. Optimized 0703 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 026011F-720XJR is a miniature RF choke with a ferrite core, sized at 0.7 × 0.3 × 0.55 mm, designed for RF isolation in cellular applications. It offers an inductance of 72 nH ±5% at 7.9 MHz, a typical impedance of 380 ohms at 900 MHz, and a self-resonant frequency of 2600 MHz. The maximum DC resistance is 0.460 ohm, and it supports a rated current of 210 mA with a 15°C temperature rise from 85°C ambient. The part operates from -40°C to +85°C, has a maximum part temperature of +100°C, and meets RoHS and halogen-free standards. It features matte tin over nickel over silver-platinum-glass frit terminations and is supplied on 7-inch reels of 2000 or 10,000 pieces.

Datasheet Summary
Powered by GS/AI

The 026011F-720XJR is a miniature RF choke with a ferrite core, sized at 0.7 × 0.3 × 0.55 mm, designed for RF isolation in cellular applications. It offers an inductance of 72 nH ±5% at 7.9 MHz, a typical impedance of 380 ohms at 900 MHz, and a self-resonant frequency of 2600 MHz. The maximum DC resistance is 0.460 ohm, and it supports a rated current of 210 mA with a 15°C temperature rise from 85°C ambient. The part operates from -40°C to +85°C, has a maximum part temperature of +100°C, and meets RoHS and halogen-free standards. It features matte tin over nickel over silver-platinum-glass frit terminations and is supplied on 7-inch reels of 2000 or 10,000 pieces.

Suppliers

Company
Product
Description
Supplier Links
026011F (0703) Miniature RF Chokes - 026011F-720 - Coilcraft, Inc.
Cary, IL, USA
026011F (0703) Miniature RF Chokes
026011F-720
026011F (0703) Miniature RF Chokes 026011F-720
Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite construction assures high current handling and lowest possible DCR. Optimized 0703 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling

Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite construction assures high current handling and lowest possible DCR.

  • Optimized 0703 size – 0.7 × 0.3 × 0.55 mm high
  • High impedance for RF isolation in cellular applications
  • Higher inductance values than other 0201 inductors – up to 560 nH
  • Ferrite construction for high current handling
Supplier's Site Datasheet
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-720 - Coilcraft, Inc.
Cary, IL, USA
026011F (0703) Series Optimized Wirewound Ferrite Beads
026011F-720
026011F (0703) Series Optimized Wirewound Ferrite Beads 026011F-720
Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals. Optimized 0201 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling

Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals.

  • Optimized 0201 size – 0.7 × 0.3 × 0.55 mm high
  • High impedance for RF isolation in cellular applications
  • Higher inductance values than other 0201 inductors – up to 560 nH
  • Ferrite construction for high current handling
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 026011F-720 026011F-720
Product Name 026011F (0703) Miniature RF Chokes 026011F (0703) Series Optimized Wirewound Ferrite Beads
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Inductance Range 0.0720 microH 0.0720 microH
DCR 0.4600 ohms 0.4600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-101 0302CS-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 0603HP-82NXGLU - 1009985-0603HP-82NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Automotive 10uH 2.5MHz 0.18A Inductor and Choke - 71-0603LS-103XJLC - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite, Ceramic
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details