Coilcraft, Inc. 0.024uH 250MHz 1.8A Inductor and Choke 0603HC-24NXJLW

Description
Inductor RF Chip Unshielded Wirewound 0.024uH 5% 250MHz 42Q-Factor Ceramic 1.8A 0.105Ohm DCR 0603 T/R Product overview: 0603HC-24NXJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024uH, 250MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.024uH, 250MHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HC-24NXJLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.024uH 5% 250MHz 42Q-Factor Ceramic 1.8A 0.105Ohm DCR 0603 T/R Product overview: 0603HC-24NXJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024uH, 250MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.024uH, 250MHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HC-24NXJLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.024uH 250MHz 1.8A Inductor and Choke - 71-0603HC-24NXJLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.024uH 250MHz 1.8A Inductor and Choke
71-0603HC-24NXJLW
0.024uH 250MHz 1.8A Inductor and Choke 71-0603HC-24NXJLW
Inductor RF Chip Unshielded Wirewound 0.024uH 5% 250MHz 42Q-Factor Ceramic 1.8A 0.105Ohm DCR 0603 T/R Product overview: 0603HC-24NXJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024uH, 250MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.024uH, 250MHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HC-24NXJLW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.024uH 5% 250MHz 42Q-Factor Ceramic 1.8A 0.105Ohm DCR 0603 T/R Product overview: 0603HC-24NXJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024uH, 250MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.024uH, 250MHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HC-24NXJLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0603HC-24NXJLW - 960451-0603HC-24NXJLW - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603HC-24NXJLW
960451-0603HC-24NXJLW
Fixed Inductors - 0603HC-24NXJLW 960451-0603HC-24NXJLW
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960451-0603HC-24NXJL W Termination: SMD/SMT Length: 1.8 mm Inductance: 24 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.4 GHz Height: 1.02 mm Width: 1.12 mm Categories: Fixed Inductors DC Resistance (DCR): 105 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.8 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 21

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960451-0603HC-24NXJLW
Termination: SMD/SMT
Length: 1.8 mm
Inductance: 24 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.4 GHz
Height: 1.02 mm
Width: 1.12 mm
Categories: Fixed Inductors
DC Resistance (DCR): 105 mΩ
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.8 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 21

Buy Now
RF Inductors - SMD 0603 24nH Unshld 5% 1.8A 105mOhms

RF Inductors - SMD 0603 24nH Unshld 5% 1.8A 105mOhms

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-0603HC-24NXJLW 960451-0603HC-24NXJLW 0603HC-24NXJLW
Product Name 0.024uH 250MHz 1.8A Inductor and Choke Fixed Inductors - 0603HC-24NXJLW Inductors
Core Material Ceramic
Inductance Range 0.0240 microH 0.0240 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DKIH-3237-122Q-NK - 855812-DKIH-3237-122Q-NK - Win Source Electronics
Specs
Application RF Choke
View Details
2 suppliers