Yageo USA Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23
Product Name Notes
General Features
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated)...
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1μF - 100μF Rated working voltage from 6.3V - 50V Applications...
General Features Size 0402 - 0805 High frequency value For high frequency applications NiSn terminations Applications Industrial machinery, for example - High speed IC packages - Processor package decoupling -...
General Features Size: 0306 - 0612 For high frequency applications Supplied in tape on reel NiSn terminations Applications Consumer electronics Telecommunications Automotive Data processing

<< Prev Next >>