Yageo USA Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 10 16 17 18 19 20 21 22 23
Product Name Notes
General Features
General Features Broadband Filtering and Decoupling Ultra Low ESL Bypass Matched Y-caps Superior Balance Aging Reliability Applications EMI filtering on DC motors, Filtered connectors High speed data-line filtering Decoupling of...
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit...
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated)...

<< Prev Next >>