Yageo USA Low-Inductance MLCC CL0306KPX7R6BB224

Description
General Features Size: 0306 - 0612 For high frequency applications Supplied in tape on reel NiSn terminations Applications Consumer electronics Telecommunications Automotive Data processing
Request a Quote Datasheet
Description
General Features Size: 0306 - 0612 For high frequency applications Supplied in tape on reel NiSn terminations Applications Consumer electronics Telecommunications Automotive Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Inductance MLCC - CL0306KPX7R6BB224 - Yageo USA
Milpitas, CA, United States
Low-Inductance MLCC
CL0306KPX7R6BB224
Low-Inductance MLCC CL0306KPX7R6BB224
General Features Size: 0306 - 0612 For high frequency applications Supplied in tape on reel NiSn terminations Applications Consumer electronics Telecommunications Automotive Data processing

General Features


Size: 0306 - 0612
For high frequency applications
Supplied in tape on reel
NiSn terminations
Applications
Consumer electronics
Telecommunications
Automotive
Data processing

Supplier's Site
Ceramic Capacitors - 13-CL0306KPX7R6BB224TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CL0306KPX7R6BB224TR-ND
Ceramic Capacitors 13-CL0306KPX7R6BB224TR-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.22uF 10V Capacitor
60-CL0306KPX7R6BB224
SMD 0.22uF 10V Capacitor 60-CL0306KPX7R6BB224
Cap Ceramic 0.22uF 10V X7R 10% Wide Terminal SMD 0306 125°C T/R Product overview: CL0306KPX7R6BB224 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL0306KPX7R6BB224 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 10V X7R 10% Wide Terminal SMD 0306 125°C T/R Product overview: CL0306KPX7R6BB224 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL0306KPX7R6BB224 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CL0306KPX7R6BB224
CAP CER 0.22UF 10V X7R 0306

CAP CER 0.22UF 10V X7R 0306

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CL0306KPX7R6BB224 13-CL0306KPX7R6BB224TR-ND 60-CL0306KPX7R6BB224 CL0306KPX7R6BB224
Product Name Low-Inductance MLCC Ceramic Capacitors SMD 0.22uF 10V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Capacitance Range 220000 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details