Yageo USA Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 10 17 18 19 20 21 22 23
Product Name Notes
General Features Excellent clamping voltage Excellent energy dissipation capability Quick response time (<1n sec.) Adjustable capacitance values High reliability High transient current capability Symmetrical voltage-current characteristics Applications Consumer electronic equipment...
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated)...

<< Prev