Schaffner EMC Inc. Compact Economy Line of Passive Harmonic Filter ECOsine FN 3416

Description
Economy line of passive harmonic filters for THID <10 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for motor drives with 6-pulse rectifier front-end Suitable for diode and thyristor (SCR) rectifiers applications Frequency : 50 Hz
Datasheet
Description
Economy line of passive harmonic filters for THID <10 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for motor drives with 6-pulse rectifier front-end Suitable for diode and thyristor (SCR) rectifiers applications Frequency : 50 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Economy Line of Passive Harmonic Filter - ECOsine FN 3416 - Schaffner EMC Inc.
Edison, NJ, USA
Compact Economy Line of Passive Harmonic Filter
ECOsine FN 3416
Compact Economy Line of Passive Harmonic Filter ECOsine FN 3416
Economy line of passive harmonic filters for THID <10 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for motor drives with 6-pulse rectifier front-end Suitable for diode and thyristor (SCR) rectifiers applications Frequency : 50 Hz
  • Economy line of passive harmonic filters for THID <10 %
  • Help to comply with EN61000-3-12, IEEE-519 and other PQ standards
  • Support an efficient utilization of electrical system capacity
  • Ideal for motor drives with 6-pulse rectifier front-end
  • Suitable for diode and thyristor (SCR) rectifiers applications

Frequency : 50 Hz

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Harmonic Filters
Product Number ECOsine FN 3416
Product Name Compact Economy Line of Passive Harmonic Filter
Filter Type Passive
Signal Type Three Phase
THID 10 to 15 %
Standard Compliance IEEE519
Unlock Full Specs
to access all available technical data

Similar Products

Matrix® E-Series Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 8 to 12 %
Standard Compliance cUL listed to UL508 Type MAE, CSA-C22.2 No 14-95, and CE marked
View Details
TransMax® (Copper) Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer - HLTM075 - Harmonics Limited
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 208V (optional feature); 480V
View Details
Mirus International, Inc.
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 %
View Details
DPM™ Digital Power Manager™ - 3ACDPM050-480-1 - Mesta Electronics, Inc.
Specs
Filter Type Active
Signal Type Three Phase
Standard Compliance IEEE519
View Details