Schaffner EMC Inc. Active Harmonic Filter 600/690 V (3-wire) ECOsine FN 3420

Description
Global or selective compensation of Harmonic currents up to the 50th order Compensation of displacement power factor Load balancing capability Response time of less than 300 microseconds 3-level topology with 20-30% lower losses Compensation current : 0 to 200 Frequency : 47 to 63 Hz THID : < 5%,adjustable Voltage : 500 to 690 V
Description
Global or selective compensation of Harmonic currents up to the 50th order Compensation of displacement power factor Load balancing capability Response time of less than 300 microseconds 3-level topology with 20-30% lower losses Compensation current : 0 to 200 Frequency : 47 to 63 Hz THID : < 5%,adjustable Voltage : 500 to 690 V

Suppliers

Company
Product
Description
Supplier Links
Active Harmonic Filter 600/690 V (3-wire) - ECOsine FN 3420 - Schaffner EMC Inc.
Edison, NJ, USA
Active Harmonic Filter 600/690 V (3-wire)
ECOsine FN 3420
Active Harmonic Filter 600/690 V (3-wire) ECOsine FN 3420
Global or selective compensation of Harmonic currents up to the 50th order Compensation of displacement power factor Load balancing capability Response time of less than 300 microseconds 3-level topology with 20-30% lower losses Compensation current : 0 to 200 Frequency : 47 to 63 Hz THID : < 5%,adjustable Voltage : 500 to 690 V
  • Global or selective compensation of Harmonic currents up to the 50th order
  • Compensation of displacement power factor
  • Load balancing capability
  • Response time of less than 300 microseconds
  • 3-level topology with 20-30% lower losses

Compensation current : 0 to 200
Frequency : 47 to 63 Hz
THID : < 5%,adjustable
Voltage : 500 to 690 V

Supplier's Site
Active Harmonic Filter - ECOsine FN 3420 - Schaffner EMC Inc.
Edison, NJ, USA
Active Harmonic Filter
ECOsine FN 3420
Active Harmonic Filter ECOsine FN 3420
Global or selective compensation of Harmonic currents up to the 50th order Compensation of displacement power factor Load balancing capability Response time of less than 300 microseconds Compact solution for easy installation and intuitive operation Compensation current : 30 to 300 A Frequency : 47 to 63 Hz THID : < 5%,adjustable Voltage : 200 to 480 V
  • Global or selective compensation of Harmonic currents up to the 50th order
  • Compensation of displacement power factor
  • Load balancing capability
  • Response time of less than 300 microseconds
  • Compact solution for easy installation and intuitive operation

Compensation current : 30 to 300 A
Frequency : 47 to 63 Hz
THID : < 5%,adjustable
Voltage : 200 to 480 V

Supplier's Site

Technical Specifications

  Schaffner EMC Inc. Schaffner EMC Inc.
Product Category Harmonic Filters Harmonic Filters
Product Number ECOsine FN 3420 ECOsine FN 3420
Product Name Active Harmonic Filter 600/690 V (3-wire) Active Harmonic Filter
Filter Type Active Active
Unlock Full Specs
to access all available technical data

Similar Products

SineWave Guardian® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
View Details
60 Hz Passive Harmonic Filter - ECOsine FN 3413 - Schaffner EMC Inc.
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 %
View Details
LCL Filters -  - EPCOS AG
Specs
Signal Type Single Phase; Three Phase
Environment -25 to 100 C (-13 to 212 F)
View Details
HG7 Passive Harmonic Filter - HG900CW00ST - TCI, LLC (Trans-Coil International)
TCI, LLC (Trans-Coil International)
Specs
Filter Type Passive
Signal Type Three Phase
THID 0.0530 to 0.0850 %
View Details