Schaffner EMC Inc. High Power Passive Harmonic Filter Modules ECOsine FN 3410 (Enclosed)

Description
Compact cabinet filter for quick installation and easy commissioning Cost-effective enclosed passive harmonic filter Optimized for motor drives with DC-link chokes Helps to comply with international power quality standards Supports an efficient utilization of electrical system capacity Filters for diode rectifiers THID : ~5% (with Ldc)
Datasheet
Description
Compact cabinet filter for quick installation and easy commissioning Cost-effective enclosed passive harmonic filter Optimized for motor drives with DC-link chokes Helps to comply with international power quality standards Supports an efficient utilization of electrical system capacity Filters for diode rectifiers THID : ~5% (with Ldc)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Passive Harmonic Filter Modules - ECOsine FN 3410 (Enclosed) - Schaffner EMC Inc.
Edison, NJ, USA
High Power Passive Harmonic Filter Modules
ECOsine FN 3410 (Enclosed)
High Power Passive Harmonic Filter Modules ECOsine FN 3410 (Enclosed)
Compact cabinet filter for quick installation and easy commissioning Cost-effective enclosed passive harmonic filter Optimized for motor drives with DC-link chokes Helps to comply with international power quality standards Supports an efficient utilization of electrical system capacity Filters for diode rectifiers THID : ~5% (with Ldc)
  • Compact cabinet filter for quick installation and easy commissioning
  • Cost-effective enclosed passive harmonic filter
  • Optimized for motor drives with DC-link chokes
  • Helps to comply with international power quality standards
  • Supports an efficient utilization of electrical system capacity
  • Filters for diode rectifiers

THID : ~5% (with Ldc)

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Harmonic Filters
Product Number ECOsine FN 3410 (Enclosed)
Product Name High Power Passive Harmonic Filter Modules
Filter Type Passive
Signal Type Three Phase
THID 5 to 15 %
Standard Compliance IEEE519
Unlock Full Specs
to access all available technical data

Similar Products

SineWave Guardian® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
View Details
Output Filters -  - EPCOS AG
Specs
Signal Type Three Phase
Environment -25 to 100 C (-13 to 212 F)
View Details
AHF Advanced Harmonic Filters -  - Danfoss North America Motion Controls
Danfoss North America Motion Controls
Specs
Input Voltage 380-690 VAC
Frequency 50Hz; 60Hz (optional feature)
Environment 5 to 40 C (41 to 104 F)
View Details
60 Hz Passive Harmonic Filter - Ecosine® evo FN 3452 (Open Frame) - Schaffner EMC Inc.
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 %
View Details