Schaffner EMC Inc. 50 Hz Passive Harmonic Filter ECOsine FN 3410

Description
The industry standard for 6-pulse rectifiers and motor drives The most compact 5% THID filter available Excellent behavior under partial load conditions Filters for diode rectifiers Frequency : 50 Hz THID : < 5%
Datasheet
Description
The industry standard for 6-pulse rectifiers and motor drives The most compact 5% THID filter available Excellent behavior under partial load conditions Filters for diode rectifiers Frequency : 50 Hz THID : < 5%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Hz Passive Harmonic Filter - ECOsine FN 3410 - Schaffner EMC Inc.
Edison, NJ, USA
50 Hz Passive Harmonic Filter
ECOsine FN 3410
50 Hz Passive Harmonic Filter ECOsine FN 3410
The industry standard for 6-pulse rectifiers and motor drives The most compact 5% THID filter available Excellent behavior under partial load conditions Filters for diode rectifiers Frequency : 50 Hz THID : < 5%
  • The industry standard for 6-pulse rectifiers and motor drives
  • The most compact 5% THID filter available
  • Excellent behavior under partial load conditions
  • Filters for diode rectifiers

Frequency : 50 Hz
THID : < 5%

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Harmonic Filters
Product Number ECOsine FN 3410
Product Name 50 Hz Passive Harmonic Filter
Filter Type Passive
Signal Type Three Phase
THID 5 %
Standard Compliance IEEE519
Input Voltage 380V; 480V; 380-500 V
Unlock Full Specs
to access all available technical data

Similar Products

Matrix® E-Series Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 8 to 12 %
Standard Compliance cUL listed to UL508 Type MAE, CSA-C22.2 No 14-95, and CE marked
View Details
HG7 Passive Harmonic Filter - HG10BW00ST - TCI, LLC (Trans-Coil International)
TCI, LLC (Trans-Coil International)
Specs
Filter Type Passive
Signal Type Three Phase
THID 0.0530 to 0.0850 %
View Details
Harmonic Filter - HFM-FB 260-460 - Block USA, Inc.
Specs
Signal Type Three Phase
Frequency 60Hz
Features UL Listing Mark
View Details
TransMax® (Copper) Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer - HLTM500 - Harmonics Limited
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 208V (optional feature); 480V
View Details