Schaffner EMC Inc. Low-Voltage Economy Line of Passive Harmonic Filter ECOsine FN 3418 LV

Description
Economy line of passive harmonic filters for THID <7 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for AC or DV motor drives with 6-pulse rectifier front-end Suitable for 200-240V diode and thyristor (SCR) rectifiers applications Frequency : 60 Hz
Datasheet
Description
Economy line of passive harmonic filters for THID <7 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for AC or DV motor drives with 6-pulse rectifier front-end Suitable for 200-240V diode and thyristor (SCR) rectifiers applications Frequency : 60 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage Economy Line of Passive Harmonic Filter - ECOsine FN 3418 LV - Schaffner EMC Inc.
Edison, NJ, USA
Low-Voltage Economy Line of Passive Harmonic Filter
ECOsine FN 3418 LV
Low-Voltage Economy Line of Passive Harmonic Filter ECOsine FN 3418 LV
Economy line of passive harmonic filters for THID <7 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for AC or DV motor drives with 6-pulse rectifier front-end Suitable for 200-240V diode and thyristor (SCR) rectifiers applications Frequency : 60 Hz
  • Economy line of passive harmonic filters for THID <7 %
  • Help to comply with EN61000-3-12, IEEE-519 and other PQ standards
  • Support an efficient utilization of electrical system capacity
  • Ideal for AC or DV motor drives with 6-pulse rectifier front-end
  • Suitable for 200-240V diode and thyristor (SCR) rectifiers applications

Frequency : 60 Hz

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Harmonic Filters
Product Number ECOsine FN 3418 LV
Product Name Low-Voltage Economy Line of Passive Harmonic Filter
Filter Type Passive
Signal Type Three Phase
THID 7 to 13 %
Standard Compliance IEEE519
Unlock Full Specs
to access all available technical data

Similar Products

SyntriX™ Active Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 %
View Details
 - NCE™ - Mirus International, Inc.
Mirus International, Inc.
Specs
Filter Type Passive
Signal Type Three Phase
Standard Compliance IEEE519; NEMA ST-20, ANSI, CSA
View Details
HG7 Passive Harmonic Filter - HG600CW00ST - TCI, LLC (Trans-Coil International)
TCI, LLC (Trans-Coil International)
Specs
Filter Type Passive
Signal Type Three Phase
THID 0.0530 to 0.0850 %
View Details
Active Harmonic Filter 600/690 V (3-wire) - ECOsine FN 3420 - Schaffner EMC Inc.
Specs
Filter Type Active
THID 5 %
Input Voltage 600V; 500-690 V
View Details