Schaffner EMC Inc. LC - LCL Filter

Description
Schaffner LC- and LCL-filters are harmonic filters usually used on the grid side of renewable energy sources, like wind energy and photovoltaic (PV) plants. These devices improve and ensure the overall power quality of the produced energy. The filtering of the inverters’ switching frequency is crucial for an optimized system configuration and the fulfillment of national grid standards. We design and produce custom-made LC – LCL filters, compatible with your transformers and other power magnetic components. Capabilities Phases: 1 and 3 Current range: up to 5 kA Short circuit current withstand: up to 50 kA Voltage range: up to 36 kV Fundamental frequency: up to 1 kHz Switching frequency: up to 20 kHz Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P Cooling methods: AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply
Description
Schaffner LC- and LCL-filters are harmonic filters usually used on the grid side of renewable energy sources, like wind energy and photovoltaic (PV) plants. These devices improve and ensure the overall power quality of the produced energy. The filtering of the inverters’ switching frequency is crucial for an optimized system configuration and the fulfillment of national grid standards. We design and produce custom-made LC – LCL filters, compatible with your transformers and other power magnetic components. Capabilities Phases: 1 and 3 Current range: up to 5 kA Short circuit current withstand: up to 50 kA Voltage range: up to 36 kV Fundamental frequency: up to 1 kHz Switching frequency: up to 20 kHz Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P Cooling methods: AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply

Suppliers

Company
Product
Description
Supplier Links
LC - LCL Filter -  - Schaffner EMC Inc.
Edison, NJ, USA
LC - LCL Filter
LC - LCL Filter
Schaffner LC- and LCL-filters are harmonic filters usually used on the grid side of renewable energy sources, like wind energy and photovoltaic (PV) plants. These devices improve and ensure the overall power quality of the produced energy. The filtering of the inverters’ switching frequency is crucial for an optimized system configuration and the fulfillment of national grid standards. We design and produce custom-made LC – LCL filters, compatible with your transformers and other power magnetic components. Capabilities Phases: 1 and 3 Current range: up to 5 kA Short circuit current withstand: up to 50 kA Voltage range: up to 36 kV Fundamental frequency: up to 1 kHz Switching frequency: up to 20 kHz Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P Cooling methods: AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply

Schaffner LC- and LCL-filters are harmonic filters usually used on the grid side of renewable energy sources, like wind energy and photovoltaic (PV) plants. These devices improve and ensure the overall power quality of the produced energy.

The filtering of the inverters’ switching frequency is crucial for an optimized system configuration and the fulfillment of national grid standards. We design and produce custom-made LC – LCL filters, compatible with your transformers and other power magnetic components.

Capabilities

  • Phases: 1 and 3
  • Current range: up to 5 kA
  • Short circuit current withstand: up to 50 kA
  • Voltage range: up to 36 kV
  • Fundamental frequency: up to 1 kHz
  • Switching frequency: up to 20 kHz
  • Insulation classes: 180 / 200 / 220
  • Protection class: up to IP67 and NEMA 6/6P
  • Cooling methods: AN, AF, WD
  • Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE

Markets

  • Motor drives
  • Mobility
  • Renewables
  • Infrastructure
  • Building technology
  • Factory automation
  • Machinery
  • Power supply
Supplier's Site

Technical Specifications

  Schaffner EMC Inc.
Product Category Harmonic Filters
Product Name LC - LCL Filter
Signal Type Single Phase; Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Matrix® E-Series Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 8 to 12 %
Standard Compliance cUL listed to UL508 Type MAE, CSA-C22.2 No 14-95, and CE marked
View Details
DPM™ Digital Power Manager™ - 3ACDPM200-480-1 - Mesta Electronics, Inc.
Specs
Filter Type Active
Signal Type Three Phase
Standard Compliance IEEE519
View Details
Harmonic Filter - HF1P 4,6-230 - Block USA, Inc.
Specs
THID 10 to 18 %
Standard Compliance IEEE519; EN-61800
Input Voltage 230 V
View Details
AHF Advanced Harmonic Filters -  - Danfoss North America Motion Controls
Danfoss North America Motion Controls
Specs
Input Voltage 380-690 VAC
Frequency 50Hz; 60Hz (optional feature)
Environment 5 to 40 C (41 to 104 F)
View Details