Schaffner EMC Inc. 50Hz Passive Harmonic Filter ECOsine FN 3411

Description
The industry standard for 6-pulse rectifiers and motor drives Excellent behavior under partial load conditions Filters for thyristor (SCR) rectifiers Frequency : 50 Hz THID : depending upon firing angle
Datasheet
Description
The industry standard for 6-pulse rectifiers and motor drives Excellent behavior under partial load conditions Filters for thyristor (SCR) rectifiers Frequency : 50 Hz THID : depending upon firing angle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50Hz Passive Harmonic Filter - ECOsine FN 3411 - Schaffner EMC Inc.
Edison, NJ, USA
50Hz Passive Harmonic Filter
ECOsine FN 3411
50Hz Passive Harmonic Filter ECOsine FN 3411
The industry standard for 6-pulse rectifiers and motor drives Excellent behavior under partial load conditions Filters for thyristor (SCR) rectifiers Frequency : 50 Hz THID : depending upon firing angle
  • The industry standard for 6-pulse rectifiers and motor drives
  • Excellent behavior under partial load conditions
  • Filters for thyristor (SCR) rectifiers

Frequency : 50 Hz
THID : depending upon firing angle

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Harmonic Filters
Product Number ECOsine FN 3411
Product Name 50Hz Passive Harmonic Filter
Filter Type Passive
Signal Type Three Phase
THID 5 %
Standard Compliance IEEE519
Input Voltage 380V; 480V; 380-500 V
Unlock Full Specs
to access all available technical data

Similar Products

SineWave Guardian® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
View Details
 - NCE™ - Mirus International, Inc.
Mirus International, Inc.
Specs
Filter Type Passive
Signal Type Three Phase
Standard Compliance IEEE519; NEMA ST-20, ANSI, CSA
View Details
HG7 Passive Harmonic Filter - HG800CW00ST - TCI, LLC (Trans-Coil International)
TCI, LLC (Trans-Coil International)
Specs
Filter Type Passive
Signal Type Three Phase
THID 0.0530 to 0.0850 %
View Details
Low-Voltage Economy Line of Passive Harmonic Filter - ECOsine FN 3416 LV - Schaffner EMC Inc.
Specs
Filter Type Passive
Signal Type Three Phase
THID 10 to 15 %
View Details