Advanced Energy Industries, Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 10 17
Product Name Notes
Achieve new levels of process performance using field-proven, bipolar DC pulsing technology. Advanced waveform control allows process fine-tuning Available for both dual-pulsed and single-pulsed magnetron sputtering applications Compact design incorporates...
Advanced Energy’s front-line DC generator provides performance and reliability required in dual-magnetron sputtering applications. Arcs are actively managed, versus a generic pre-set arc response Less than 0.4 mJ per 1...
Solvix power supplies are specifically designed to enable advanced, high-tech coatings. New coating capabilities with precision bias generators Industry-leading reliability while powering extremely dynamic ARC processes System optimization with a...
The AUX Series accessory provides a second fixed HV output in addition to the adjustable main high-voltage power-supply output. This second output is set for a specific fixed voltage at...
When space is limited, but performance is critical, streamlined APEX RF generators offer various mounting options and power you can rely on. Chamber-, rack-, or frame-mount options for convenience and...

<< Prev Next >>