Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 120A 250V - 420V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 454-1370-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -20 to 100 C (-4 to 212 F) |