Advanced Energy Industries, Inc. High Voltage Biasing Supply, Dual Output AUX

Description
The AUX Series accessory provides a second fixed HV output in addition to the adjustable main high-voltage power-supply output. This second output is set for a specific fixed voltage at the factory. The AUX output is achieved by adding a daughter board inside either 1/16A to 6A or 1/16C to 6C high-voltage power supplies. This AUX board is encapsulated with the main high voltage power supply. All of the advantages of the base power supply remain. Typical applications include the following: Bipolar outputs, ionization/strike, trigger coils, pulse generator or amplifiers, tube elements such as G1, G2, cathode, and spark gap initiator. Adds a second + or - HV output Fixed regulated output Encapsulated with A or C Series HVPS Creates a 4.9 in 3 dual-output supply Fixed-frequency, low-stored-energy design High power density Output short-circuit protected UL/cUL Recognized Component; CE Mark (LVD & RoHS)
Datasheet
Description
The AUX Series accessory provides a second fixed HV output in addition to the adjustable main high-voltage power-supply output. This second output is set for a specific fixed voltage at the factory. The AUX output is achieved by adding a daughter board inside either 1/16A to 6A or 1/16C to 6C high-voltage power supplies. This AUX board is encapsulated with the main high voltage power supply. All of the advantages of the base power supply remain. Typical applications include the following: Bipolar outputs, ionization/strike, trigger coils, pulse generator or amplifiers, tube elements such as G1, G2, cathode, and spark gap initiator. Adds a second + or - HV output Fixed regulated output Encapsulated with A or C Series HVPS Creates a 4.9 in 3 dual-output supply Fixed-frequency, low-stored-energy design High power density Output short-circuit protected UL/cUL Recognized Component; CE Mark (LVD & RoHS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Biasing Supply, Dual Output - AUX - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
High Voltage Biasing Supply, Dual Output
AUX
High Voltage Biasing Supply, Dual Output AUX
The AUX Series accessory provides a second fixed HV output in addition to the adjustable main high-voltage power-supply output. This second output is set for a specific fixed voltage at the factory. The AUX output is achieved by adding a daughter board inside either 1/16A to 6A or 1/16C to 6C high-voltage power supplies. This AUX board is encapsulated with the main high voltage power supply. All of the advantages of the base power supply remain. Typical applications include the following: Bipolar outputs, ionization/strike, trigger coils, pulse generator or amplifiers, tube elements such as G1, G2, cathode, and spark gap initiator. Adds a second + or - HV output Fixed regulated output Encapsulated with A or C Series HVPS Creates a 4.9 in 3 dual-output supply Fixed-frequency, low-stored-energy design High power density Output short-circuit protected UL/cUL Recognized Component; CE Mark (LVD & RoHS)

The AUX Series accessory provides a second fixed HV output in addition to the adjustable main high-voltage power-supply output. This second output is set for a specific fixed voltage at the factory. The AUX output is achieved by adding a daughter board inside either 1/16A to 6A or 1/16C to 6C high-voltage power supplies.

This AUX board is encapsulated with the main high voltage power supply. All of the advantages of the base power supply remain. Typical applications include the following: Bipolar outputs, ionization/strike, trigger coils, pulse generator or amplifiers, tube elements such as G1, G2, cathode, and spark gap initiator.

  • Adds a second + or - HV output
  • Fixed regulated output
  • Encapsulated with A or C Series HVPS
  • Creates a 4.9 in 3 dual-output supply
  • Fixed-frequency, low-stored-energy design
  • High power density
  • Output short-circuit protected
  • UL/cUL Recognized Component; CE Mark (LVD & RoHS)
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number AUX
Product Name High Voltage Biasing Supply, Dual Output
Type DC-DC Converter; High Voltage
Applications Instrumentation
Regulatory Compliance RoHS
DC Output Voltage 47.0 to 1050.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - 5691288-81 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 120 watts
View Details