Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 18V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 454-1879-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |