Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | AET01B18-L-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 71 C (-40 to 160 F) |