Matexcel Short Multi-walled Carbon Nanotube(OD: 30-50nm, Length: 0.5-2um), -OH Functionalized GRA-MNT057

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >98wt% Length:0.5-2microns SSA: >110m2/g Ash: <1.5wt% -OH: 1.06%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >98wt% Length:0.5-2microns SSA: >110m2/g Ash: <1.5wt% -OH: 1.06%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Multi-walled Carbon Nanotube(OD: 30-50nm, Length: 0.5-2um), -OH Functionalized - GRA-MNT057 - Matexcel
Shirley, NY, United States
Short Multi-walled Carbon Nanotube(OD: 30-50nm, Length: 0.5-2um), -OH Functionalized
GRA-MNT057
Short Multi-walled Carbon Nanotube(OD: 30-50nm, Length: 0.5-2um), -OH Functionalized GRA-MNT057
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >98wt% Length:0.5-2microns SSA: >110m2/g Ash: <1.5wt% -OH: 1.06%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 30-50nm
Purity: >98wt%
Length:0.5-2microns
SSA: >110m2/g
Ash: <1.5wt%
-OH: 1.06%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT057
Product Name Short Multi-walled Carbon Nanotube(OD: 30-50nm, Length: 0.5-2um), -OH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
NanOxide™ Strontium Titanate Powder - HPS-2000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Strontium Titanate
Application Nanoelectronics; Fire Dielectric Systems and Others
View Details
Boron Oxide (B2O3) Nanopowder - NMP-1165 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 50 nm (500 Å)
View Details