Matexcel High Purity Single-walled Nanotube, <2nm GRA-SNT003

Description
High Purity Single-walled Nanotube is produced by methane catalytic decomposition over Co-based catalyst, then experienced deep air oxidation. There is almost no amorphous carbon in this product. It has high ignition temperature, and the temperature can often reach 620°C. It can be used to make transparent conductive films and other research & industrial application. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Application: Ideal raw material for CNT-based Transparent Conductive Films for the touch screen, flat panel display, OLED, and thin-film solar industries. Product overview: OD: < 2nm Purity: >95wt% Length:5 -30microns SSA: >490 m2/g ASH: <5>Ignited Temperature: 610℃ Ig/Id: >20
Datasheet
Description
High Purity Single-walled Nanotube is produced by methane catalytic decomposition over Co-based catalyst, then experienced deep air oxidation. There is almost no amorphous carbon in this product. It has high ignition temperature, and the temperature can often reach 620°C. It can be used to make transparent conductive films and other research & industrial application. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Application: Ideal raw material for CNT-based Transparent Conductive Films for the touch screen, flat panel display, OLED, and thin-film solar industries. Product overview: OD: < 2nm Purity: >95wt% Length:5 -30microns SSA: >490 m2/g ASH: <5>Ignited Temperature: 610℃ Ig/Id: >20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Purity Single-walled Nanotube, <2nm - GRA-SNT003 - Matexcel
Shirley, NY, United States
High Purity Single-walled Nanotube, <2nm
GRA-SNT003
High Purity Single-walled Nanotube, <2nm GRA-SNT003
High Purity Single-walled Nanotube is produced by methane catalytic decomposition over Co-based catalyst, then experienced deep air oxidation. There is almost no amorphous carbon in this product. It has high ignition temperature, and the temperature can often reach 620°C. It can be used to make transparent conductive films and other research & industrial application. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Application: Ideal raw material for CNT-based Transparent Conductive Films for the touch screen, flat panel display, OLED, and thin-film solar industries. Product overview: OD: < 2nm Purity: >95wt% Length:5 -30microns SSA: >490 m2/g ASH: <5>Ignited Temperature: 610℃ Ig/Id: >20

High Purity Single-walled Nanotube is produced by methane catalytic decomposition over Co-based catalyst, then experienced deep air oxidation. There is almost no amorphous carbon in this product. It has high ignition temperature, and the temperature can often reach 620°C. It can be used to make transparent conductive films and other research & industrial application.

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Application: Ideal raw material for CNT-based Transparent Conductive Films for the touch screen, flat panel display, OLED, and thin-film solar industries.

Product overview:

OD: < 2nm
Purity: >95wt%
Length:5 -30microns
SSA: >490 m2/g
ASH: <5>Ignited Temperature: 610℃
Ig/Id: >20

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-SNT003
Product Name High Purity Single-walled Nanotube, <2nm
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Solid Lubricant - CSL450EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type NanoPowder
Application Lubrication
View Details
Inorganic Multi-Wall Nanotubes -  - Nanotech Industrial Solutions
Nanotech Industrial Solutions
Specs
Type Nanotube
View Details