icotek GmbH Shield Brackets with Compression Spring- with or without Integrated Strain Relief 36236

Description
EMC shield brackets with compression spring are used, where the shield of cables must be connected to the earth potential. They are easy to use and effective in earthing single cable shields. Versions with strain relief: The cable itself is strain-relieved using cable ties over the outer cable sheath in accordance with EN 62444 and thus protects the cable shield, as it is not mechanically designed for tensile forces. Strain relief can lead to damage, including to the individual wires underneath. SK shield brackets can be assembled on a mounting plate with screws, on DIN-rails shape C, TS35 rails or on 10 x 3 mm bus bars. Advantages & Benefits The spring design permanently maintains contact to the cable shield Partially with integrated strain relief Shield contact and strain relief separated Easy assembly and removal Versatile mounting options Large clamping areas, therefore less product sizes needed to cover a large cable diameter range
Datasheet
Description
EMC shield brackets with compression spring are used, where the shield of cables must be connected to the earth potential. They are easy to use and effective in earthing single cable shields. Versions with strain relief: The cable itself is strain-relieved using cable ties over the outer cable sheath in accordance with EN 62444 and thus protects the cable shield, as it is not mechanically designed for tensile forces. Strain relief can lead to damage, including to the individual wires underneath. SK shield brackets can be assembled on a mounting plate with screws, on DIN-rails shape C, TS35 rails or on 10 x 3 mm bus bars. Advantages & Benefits The spring design permanently maintains contact to the cable shield Partially with integrated strain relief Shield contact and strain relief separated Easy assembly and removal Versatile mounting options Large clamping areas, therefore less product sizes needed to cover a large cable diameter range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shield Brackets with Compression Spring- with or without Integrated Strain Relief - 36236 - icotek Corp
Chicago, IL, United States
Shield Brackets with Compression Spring- with or without Integrated Strain Relief
36236
Shield Brackets with Compression Spring- with or without Integrated Strain Relief 36236
EMC shield brackets with compression spring are used, where the shield of cables must be connected to the earth potential. They are easy to use and effective in earthing single cable shields. Versions with strain relief: The cable itself is strain-relieved using cable ties over the outer cable sheath in accordance with EN 62444 and thus protects the cable shield, as it is not mechanically designed for tensile forces. Strain relief can lead to damage, including to the individual wires underneath. SK shield brackets can be assembled on a mounting plate with screws, on DIN-rails shape C, TS35 rails or on 10 x 3 mm bus bars. Advantages & Benefits The spring design permanently maintains contact to the cable shield Partially with integrated strain relief Shield contact and strain relief separated Easy assembly and removal Versatile mounting options Large clamping areas, therefore less product sizes needed to cover a large cable diameter range

EMC shield brackets with compression spring are used, where the shield of cables must be connected to the earth potential. They are easy to use and effective in earthing single cable shields.

Versions with strain relief: The cable itself is strain-relieved using cable ties over the outer cable sheath in accordance with EN 62444 and thus protects the cable shield, as it is not mechanically designed for tensile forces. Strain relief can lead to damage, including to the individual wires underneath.

SK shield brackets can be assembled on a mounting plate with screws, on DIN-rails shape C, TS35 rails or on 10 x 3 mm bus bars.


Advantages & Benefits

  • The spring design permanently maintains contact to the cable shield
  • Partially with integrated strain relief
  • Shield contact and strain relief separated
  • Easy assembly and removal
  • Versatile mounting options
  • Large clamping areas, therefore less product sizes needed to cover a large cable diameter range
Supplier's Site Datasheet
ICTK Grounding Clamps - 36236 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Grounding Clamps
36236
ICTK Grounding Clamps 36236
SS/SK 4-13,5

SS/SK 4-13,5

Supplier's Site

Technical Specifications

  icotek Corp Galco Industrial Electronics
Product Category Strain Reliefs Cable Clamps
Product Number 36236 36236
Product Name Shield Brackets with Compression Spring- with or without Integrated Strain Relief ICTK Grounding Clamps
Material Steel; Shield bracket: Mild steel, galvanically zinc plated
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 9; 17 mm; 35 mm; 15.2mm; Brass; Neoprene; Nickel - 70074592 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details
Connector Strain Relief - 5748677-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824110 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details