icotek GmbH KEL-EMC | KEL-EMC-Z Cable Assembly- with Shield Grounding and Intgrated Strain Relief 36526

Description
Cable entry, EMC shield grounding and strain relief – all in one location! Cables pass through the KEL cable entry frame and lead directly to cable shield grounding and strain relief. Three functions carried out quickly and easily! KEL-EMC-Z: Custom configurations are available for shield clamps up to 16 mm in diameter with minimal order quantities and lead time. Advantages & Benefits Large surface contact between cable shield and housing, especially on conductive coated surfaces Easily combines cable routing, EMC and strain relief due to the use of the same mounting holes Available without SKL shield clamps if only additional strain relief is required M6 Mounting hole for ground strap or PE connection (KEL-EMC-Z) Direct, easy and quick contact to the enclosure Space saving, usable for up to 10 cables with the two row model Replacement for EMC cable glands, even for pre-terminated cables
Datasheet
Description
Cable entry, EMC shield grounding and strain relief – all in one location! Cables pass through the KEL cable entry frame and lead directly to cable shield grounding and strain relief. Three functions carried out quickly and easily! KEL-EMC-Z: Custom configurations are available for shield clamps up to 16 mm in diameter with minimal order quantities and lead time. Advantages & Benefits Large surface contact between cable shield and housing, especially on conductive coated surfaces Easily combines cable routing, EMC and strain relief due to the use of the same mounting holes Available without SKL shield clamps if only additional strain relief is required M6 Mounting hole for ground strap or PE connection (KEL-EMC-Z) Direct, easy and quick contact to the enclosure Space saving, usable for up to 10 cables with the two row model Replacement for EMC cable glands, even for pre-terminated cables
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-EMC | KEL-EMC-Z Cable Assembly- with Shield Grounding and Intgrated Strain Relief - 36526 - icotek Corp
Chicago, IL, United States
KEL-EMC | KEL-EMC-Z Cable Assembly- with Shield Grounding and Intgrated Strain Relief
36526
KEL-EMC | KEL-EMC-Z Cable Assembly- with Shield Grounding and Intgrated Strain Relief 36526
Cable entry, EMC shield grounding and strain relief – all in one location! Cables pass through the KEL cable entry frame and lead directly to cable shield grounding and strain relief. Three functions carried out quickly and easily! KEL-EMC-Z: Custom configurations are available for shield clamps up to 16 mm in diameter with minimal order quantities and lead time. Advantages & Benefits Large surface contact between cable shield and housing, especially on conductive coated surfaces Easily combines cable routing, EMC and strain relief due to the use of the same mounting holes Available without SKL shield clamps if only additional strain relief is required M6 Mounting hole for ground strap or PE connection (KEL-EMC-Z) Direct, easy and quick contact to the enclosure Space saving, usable for up to 10 cables with the two row model Replacement for EMC cable glands, even for pre-terminated cables

Cable entry, EMC shield grounding and strain relief – all in one location!

Cables pass through the KEL cable entry frame and lead directly to cable shield grounding and strain relief. Three functions carried out quickly and easily!

KEL-EMC-Z: Custom configurations are available for shield clamps up to 16 mm in diameter with minimal order quantities and lead time.


Advantages & Benefits

  • Large surface contact between cable shield and housing, especially on conductive coated surfaces
  • Easily combines cable routing, EMC and strain relief due to the use of the same mounting holes
  • Available without SKL shield clamps if only additional strain relief is required
  • M6 Mounting hole for ground strap or PE connection (KEL-EMC-Z)
  • Direct, easy and quick contact to the enclosure
  • Space saving, usable for up to 10 cables with the two row model
  • Replacement for EMC cable glands, even for pre-terminated cables
Supplier's Site Datasheet
ICTK Grounding Clamps - 36526 - Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Grounding Clamps
36526
ICTK Grounding Clamps 36526
KEL-EMC 24/5

KEL-EMC 24/5

Supplier's Site

Technical Specifications

  icotek Corp Galco Industrial Electronics
Product Category Strain Reliefs Cable Clamps
Product Number 36526 36526
Product Name KEL-EMC | KEL-EMC-Z Cable Assembly- with Shield Grounding and Intgrated Strain Relief ICTK Grounding Clamps
Material Steel; Stainless Steel; Mild steel, galvanically zinc plated Stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201848-5 - TE Connectivity
Specs
Material Stainless Steel
Length 3.76 inch (95.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21 - 70074641 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820450 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details