icotek GmbH EMC Shield Clamps SFS|SKL

Description
Comparable with type SF|SKL, the SFS|SKL shield clamps are easily mounted on 35 mm DIN-rails. The staggered arrangement of SFS|SKL provides optimal space utilization. Suitable for applications with the need for mounting cables in close proximity. Advantages High packing density Simple and tool-free assembly Permanent and continuous pressure on the cable shield - adjustment of the spring pressure is not necessary Optimal contact of the cable shielding Vibration-proof, maintenance free
Description
Comparable with type SF|SKL, the SFS|SKL shield clamps are easily mounted on 35 mm DIN-rails. The staggered arrangement of SFS|SKL provides optimal space utilization. Suitable for applications with the need for mounting cables in close proximity. Advantages High packing density Simple and tool-free assembly Permanent and continuous pressure on the cable shield - adjustment of the spring pressure is not necessary Optimal contact of the cable shielding Vibration-proof, maintenance free

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps - SFS|SKL - icotek GmbH
Eschach, Germany
EMC Shield Clamps
SFS|SKL
EMC Shield Clamps SFS|SKL
Comparable with type SF|SKL, the SFS|SKL shield clamps are easily mounted on 35 mm DIN-rails. The staggered arrangement of SFS|SKL provides optimal space utilization. Suitable for applications with the need for mounting cables in close proximity. Advantages High packing density Simple and tool-free assembly Permanent and continuous pressure on the cable shield - adjustment of the spring pressure is not necessary Optimal contact of the cable shielding Vibration-proof, maintenance free

Comparable with type SF|SKL, the SFS|SKL shield clamps are easily mounted on 35 mm DIN-rails. The staggered arrangement of SFS|SKL provides optimal space utilization. Suitable for applications with the need for mounting cables in close proximity.

Advantages

  • High packing density
  • Simple and tool-free assembly
  • Permanent and continuous pressure on the cable shield - adjustment of the spring pressure is not necessary
  • Optimal contact of the cable shielding
  • Vibration-proof, maintenance free
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Clamps
Product Number SFS|SKL
Product Name EMC Shield Clamps
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 288288 - RS Components, Ltd.
Specs
Material Galvanised steel
Diameter 0.630 inch (16 mm)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Half Cable Clamp - 8141 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details