icotek GmbH EMC Terminal Clamp STFZ|SKL

Description
The EMC terminal clamp STFZ|SKL combines the functions strain relief, cable guidance and shielding of signal cables on decentralized bus-modules of numerous manufacturers. Available in two versions for 1 or 2 lines. The STFZ2 is used for analog I/O modules using two actuators/sensors. For the SIMATIC ET 200SP module by Siemens icotek has developed a special terminal clamp STFZ-SP|SKL for 1 or 2 lines. Advantages Shielding of signal cables close to the terminal Strain relief and cable management direct on the bus module
Description
The EMC terminal clamp STFZ|SKL combines the functions strain relief, cable guidance and shielding of signal cables on decentralized bus-modules of numerous manufacturers. Available in two versions for 1 or 2 lines. The STFZ2 is used for analog I/O modules using two actuators/sensors. For the SIMATIC ET 200SP module by Siemens icotek has developed a special terminal clamp STFZ-SP|SKL for 1 or 2 lines. Advantages Shielding of signal cables close to the terminal Strain relief and cable management direct on the bus module

Suppliers

Company
Product
Description
Supplier Links
EMC Terminal Clamp - STFZ|SKL - icotek GmbH
Eschach, Germany
EMC Terminal Clamp
STFZ|SKL
EMC Terminal Clamp STFZ|SKL
The EMC terminal clamp STFZ|SKL combines the functions strain relief, cable guidance and shielding of signal cables on decentralized bus-modules of numerous manufacturers. Available in two versions for 1 or 2 lines. The STFZ2 is used for analog I/O modules using two actuators/sensors. For the SIMATIC ET 200SP module by Siemens icotek has developed a special terminal clamp STFZ-SP|SKL for 1 or 2 lines. Advantages Shielding of signal cables close to the terminal Strain relief and cable management direct on the bus module

The EMC terminal clamp STFZ|SKL combines the functions strain relief, cable guidance and shielding of signal cables on decentralized bus-modules of numerous manufacturers. Available in two versions for 1 or 2 lines. The STFZ2 is used for analog I/O modules using two actuators/sensors. For the SIMATIC ET 200SP module by Siemens icotek has developed a special terminal clamp STFZ-SP|SKL for 1 or 2 lines.

Advantages

  • Shielding of signal cables close to the terminal
  • Strain relief and cable management direct on the bus module
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Strain Reliefs
Product Number STFZ|SKL
Product Name EMC Terminal Clamp
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820530 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; 2.5 mm to 8 mm; Polyamide 6; Neoprene; NPT 3/8 in.; 38 mm; 19 mm - 70075269 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.500 to 0.315 inch (63.5 to 8 mm)
View Details
Connector Strain Relief - 207473-1 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details