icotek GmbH EMC Shield Clamps SF|SKL

Description
The shield clamps SF|SKL are used for shielding single cables. Simple to use and effective shielding of cables. For assembly on 35 mm DIN rails. Advantages Simple and tool-free assembly Cost effective solution Space saving by an optimized arrangement Optimal contact of the cable shield Permanent and continuous spring pressure on the cable shield, adjustment of spring load not necessary
Description
The shield clamps SF|SKL are used for shielding single cables. Simple to use and effective shielding of cables. For assembly on 35 mm DIN rails. Advantages Simple and tool-free assembly Cost effective solution Space saving by an optimized arrangement Optimal contact of the cable shield Permanent and continuous spring pressure on the cable shield, adjustment of spring load not necessary

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps - SF|SKL - icotek GmbH
Eschach, Germany
EMC Shield Clamps
SF|SKL
EMC Shield Clamps SF|SKL
The shield clamps SF|SKL are used for shielding single cables. Simple to use and effective shielding of cables. For assembly on 35 mm DIN rails. Advantages Simple and tool-free assembly Cost effective solution Space saving by an optimized arrangement Optimal contact of the cable shield Permanent and continuous spring pressure on the cable shield, adjustment of spring load not necessary

The shield clamps SF|SKL are used for shielding single cables. Simple to use and effective shielding of cables. For assembly on 35 mm DIN rails.

Advantages

  • Simple and tool-free assembly
  • Cost effective solution
  • Space saving by an optimized arrangement
  • Optimal contact of the cable shield
  • Permanent and continuous spring pressure on the cable shield, adjustment of spring load not necessary
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Clamps
Product Number SF|SKL
Product Name EMC Shield Clamps
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Cable Clips & Clamps - 8178912 - RS Components, Ltd.
Specs
Material Metal
Diameter 0.591 inch (15 mm)
View Details