icotek GmbH EMC Shield Clamps LF|SKL

Description
LF|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Shield clamps are easily attached to mounting plates via screw. Advantages Optimal contact of the cable shielding Permanent and continuous pressure on the cable shield - no adjustment of the spring load required Cost effective solution
Description
LF|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Shield clamps are easily attached to mounting plates via screw. Advantages Optimal contact of the cable shielding Permanent and continuous pressure on the cable shield - no adjustment of the spring load required Cost effective solution

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps - LF|SKL - icotek GmbH
Eschach, Germany
EMC Shield Clamps
LF|SKL
EMC Shield Clamps LF|SKL
LF|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Shield clamps are easily attached to mounting plates via screw. Advantages Optimal contact of the cable shielding Permanent and continuous pressure on the cable shield - no adjustment of the spring load required Cost effective solution

LF|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Shield clamps are easily attached to mounting plates via screw.

Advantages

  • Optimal contact of the cable shielding
  • Permanent and continuous pressure on the cable shield - no adjustment of the spring load required
  • Cost effective solution
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Cable Clamps
Product Number LF|SKL
Product Name EMC Shield Clamps
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Clips & Clamps - 479605 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.311 inch (7.9 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers