icotek GmbH EMC Clamp Assembly RLFZ

Description
The RLFZ is a further development of the EMC clamp assembly. The combination of EMC shielding and strain relief is the key feature of this system. Thus the specification according to EN 50262 / EN 62444 is achieved. There are 10 different carriers available, which can be user configured with up to 12 SKL shielding clamps. Advantages High packing density due to optimized arrangement Possibility to configure custom specific EMC clamp assembly Separate strain relief and EMC-shielding
Description
The RLFZ is a further development of the EMC clamp assembly. The combination of EMC shielding and strain relief is the key feature of this system. Thus the specification according to EN 50262 / EN 62444 is achieved. There are 10 different carriers available, which can be user configured with up to 12 SKL shielding clamps. Advantages High packing density due to optimized arrangement Possibility to configure custom specific EMC clamp assembly Separate strain relief and EMC-shielding

Suppliers

Company
Product
Description
Supplier Links
EMC Clamp Assembly - RLFZ - icotek GmbH
Eschach, Germany
EMC Clamp Assembly
RLFZ
EMC Clamp Assembly RLFZ
The RLFZ is a further development of the EMC clamp assembly. The combination of EMC shielding and strain relief is the key feature of this system. Thus the specification according to EN 50262 / EN 62444 is achieved. There are 10 different carriers available, which can be user configured with up to 12 SKL shielding clamps. Advantages High packing density due to optimized arrangement Possibility to configure custom specific EMC clamp assembly Separate strain relief and EMC-shielding

The RLFZ is a further development of the EMC clamp assembly. The combination of EMC shielding and strain relief is the key feature of this system. Thus the specification according to EN 50262 / EN 62444 is achieved.

There are 10 different carriers available, which can be user configured with up to 12 SKL shielding clamps.

Advantages

  • High packing density due to optimized arrangement
  • Possibility to configure custom specific EMC clamp assembly
  • Separate strain relief and EMC-shielding
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Strain Reliefs
Product Number RLFZ
Product Name EMC Clamp Assembly
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; 3/4 in. NPT;7 to 16 mm; 18.5 mm; 54 mm; Neoprene - 70075272 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.728 inch (18.5 mm)
View Details
Connector Strain Relief - 5745174-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824020 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details