icotek GmbH EMC Clamp Assembly SF|RLFZ

Description
The SF|RLFZ is based upon the RLFZ clamp assembly, which is mounted on SNAP-feet for 35 mm DIN rails shape H. There are 10 different carriers available, which can be user configured with up to 12 SKL shield clamps. Advantages High packing density due to optimized arrangement Possibility to configure custom specific EMC clamp assembly Separate strain relief and EMC-shielding Simple and tool-free assembly
Description
The SF|RLFZ is based upon the RLFZ clamp assembly, which is mounted on SNAP-feet for 35 mm DIN rails shape H. There are 10 different carriers available, which can be user configured with up to 12 SKL shield clamps. Advantages High packing density due to optimized arrangement Possibility to configure custom specific EMC clamp assembly Separate strain relief and EMC-shielding Simple and tool-free assembly

Suppliers

Company
Product
Description
Supplier Links
EMC Clamp Assembly - SF|RLFZ - icotek GmbH
Eschach, Germany
EMC Clamp Assembly
SF|RLFZ
EMC Clamp Assembly SF|RLFZ
The SF|RLFZ is based upon the RLFZ clamp assembly, which is mounted on SNAP-feet for 35 mm DIN rails shape H. There are 10 different carriers available, which can be user configured with up to 12 SKL shield clamps. Advantages High packing density due to optimized arrangement Possibility to configure custom specific EMC clamp assembly Separate strain relief and EMC-shielding Simple and tool-free assembly

The SF|RLFZ is based upon the RLFZ clamp assembly, which is mounted on SNAP-feet for 35 mm DIN rails shape H. There are 10 different carriers available, which can be user configured with up to 12 SKL shield clamps.

Advantages

  • High packing density due to optimized arrangement
  • Possibility to configure custom specific EMC clamp assembly
  • Separate strain relief and EMC-shielding
  • Simple and tool-free assembly
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Strain Reliefs
Product Number SF|RLFZ
Product Name EMC Clamp Assembly
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824660 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Gland, Cable; NPT; 3/4 in.; 28 in.; 48 mm; 26.7 mm; Brass; Neoprene; Nickel - 70074609 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 26.700 inch (678 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1-206062-4 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers