icotek GmbH EMC Shield Clamps PFKZ|SKL

Description
Comparable with the PFK|SKL range, the PFKZ|SKL shield clamps can be used for shielding single cables. The PFKZ range provides the possibility to affix the cable with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. PFKZ|SKL clamps are used where a screw connection is either not possible or wanted. The PFKZ|SKL is simply clamped on the sheet. The claws provide a secure grip, even in case of vibrations. Advantages Integrated strain relief Secure grip on metal sheets due to mounting claws Optimal contact of the cable shielding Simple and tool-free assembly Permanent and continuous pressure on the cable shield - no adjustment of the spring load required Vibration-proof, maintenance free
Description
Comparable with the PFK|SKL range, the PFKZ|SKL shield clamps can be used for shielding single cables. The PFKZ range provides the possibility to affix the cable with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. PFKZ|SKL clamps are used where a screw connection is either not possible or wanted. The PFKZ|SKL is simply clamped on the sheet. The claws provide a secure grip, even in case of vibrations. Advantages Integrated strain relief Secure grip on metal sheets due to mounting claws Optimal contact of the cable shielding Simple and tool-free assembly Permanent and continuous pressure on the cable shield - no adjustment of the spring load required Vibration-proof, maintenance free

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps - PFKZ|SKL - icotek GmbH
Eschach, Germany
EMC Shield Clamps
PFKZ|SKL
EMC Shield Clamps PFKZ|SKL
Comparable with the PFK|SKL range, the PFKZ|SKL shield clamps can be used for shielding single cables. The PFKZ range provides the possibility to affix the cable with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. PFKZ|SKL clamps are used where a screw connection is either not possible or wanted. The PFKZ|SKL is simply clamped on the sheet. The claws provide a secure grip, even in case of vibrations. Advantages Integrated strain relief Secure grip on metal sheets due to mounting claws Optimal contact of the cable shielding Simple and tool-free assembly Permanent and continuous pressure on the cable shield - no adjustment of the spring load required Vibration-proof, maintenance free

Comparable with the PFK|SKL range, the PFKZ|SKL shield clamps can be used for shielding single cables. The PFKZ range provides the possibility to affix the cable with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. PFKZ|SKL clamps are used where a screw connection is either not possible or wanted. The PFKZ|SKL is simply clamped on the sheet. The claws provide a secure grip, even in case of vibrations.

Advantages

  • Integrated strain relief
  • Secure grip on metal sheets due to mounting claws
  • Optimal contact of the cable shielding
  • Simple and tool-free assembly
  • Permanent and continuous pressure on the cable shield - no adjustment of the spring load required
  • Vibration-proof, maintenance free
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Strain Reliefs
Product Number PFKZ|SKL
Product Name EMC Shield Clamps
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5745653-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074604 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details