icotek GmbH EMC Shield Clamps LFZ|SKL

Description
LFZ|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. Shield clamps are easily attached to mounting plates via screw. Advantages Integrated strain relief Optimal contact of the cable shielding Permanent and continuous pressure on the cable shield - no adjustment of the spring load required Cost effective solution
Description
LFZ|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. Shield clamps are easily attached to mounting plates via screw. Advantages Integrated strain relief Optimal contact of the cable shielding Permanent and continuous pressure on the cable shield - no adjustment of the spring load required Cost effective solution

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps - LFZ|SKL - icotek GmbH
Eschach, Germany
EMC Shield Clamps
LFZ|SKL
EMC Shield Clamps LFZ|SKL
LFZ|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. Shield clamps are easily attached to mounting plates via screw. Advantages Integrated strain relief Optimal contact of the cable shielding Permanent and continuous pressure on the cable shield - no adjustment of the spring load required Cost effective solution

LFZ|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. Shield clamps are easily attached to mounting plates via screw.

Advantages

  • Integrated strain relief
  • Optimal contact of the cable shielding
  • Permanent and continuous pressure on the cable shield - no adjustment of the spring load required
  • Cost effective solution
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Strain Reliefs
Product Number LFZ|SKL
Product Name EMC Shield Clamps
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824230 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Cable Gland; 3-9 mm; Polyamide 6; Neoprene; Black; PG 13.5; 39 mm; 24 mm; IP68 - 70074432 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 3.000 to 0.354 inch (76.2 to 9 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5745653-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details