Aalborg Instruments Multi Parameter Digital Mass Flow Meter DFM 47

Description
The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four button keypad and LCD or remotely via RS-232/RS-485 interface. DFM flow meters support various functions including: flow totalizer, flow, temperature, pressure alarms, automatic zero adjustment, 2 relay outputs, 0-5 Vdc / 0-10 Vdc / 4-20 mA analog outputs for flow, pressure and temperature. DFM's are offered either as Digital Mass Flow Meters, Model Numbers: DFM26, 36, & 46 or as a Digital Multi-Parameter Meters, Model Numbers, DFM27, 37 & 47. Model Numbers are displayed in Table 24.
Datasheet
Description
The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four button keypad and LCD or remotely via RS-232/RS-485 interface. DFM flow meters support various functions including: flow totalizer, flow, temperature, pressure alarms, automatic zero adjustment, 2 relay outputs, 0-5 Vdc / 0-10 Vdc / 4-20 mA analog outputs for flow, pressure and temperature. DFM's are offered either as Digital Mass Flow Meters, Model Numbers: DFM26, 36, & 46 or as a Digital Multi-Parameter Meters, Model Numbers, DFM27, 37 & 47. Model Numbers are displayed in Table 24.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Parameter Digital Mass Flow Meter - DFM 47 - Aalborg Instruments
Orangeburg, NY, USA
Multi Parameter Digital Mass Flow Meter
DFM 47
Multi Parameter Digital Mass Flow Meter DFM 47
The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four button keypad and LCD or remotely via RS-232/RS-485 interface. DFM flow meters support various functions including: flow totalizer, flow, temperature, pressure alarms, automatic zero adjustment, 2 relay outputs, 0-5 Vdc / 0-10 Vdc / 4-20 mA analog outputs for flow, pressure and temperature. DFM's are offered either as Digital Mass Flow Meters, Model Numbers: DFM26, 36, & 46 or as a Digital Multi-Parameter Meters, Model Numbers, DFM27, 37 & 47. Model Numbers are displayed in Table 24.

The flow rate can be displayed in volumetric flow or
mass flow engineering units for standard or actual
(temperature, pressure) conditions. Flow meters can
be programmed locally by the four button keypad and
LCD or remotely via RS-232/RS-485 interface.
DFM flow meters support various functions including:
flow totalizer, flow, temperature, pressure alarms,
automatic zero adjustment, 2 relay outputs, 0-5 Vdc /
0-10 Vdc / 4-20 mA analog outputs for flow, pressure
and temperature.
DFM's are offered either as Digital Mass Flow Meters,
Model Numbers: DFM26, 36, & 46 or as a Digital
Multi-Parameter Meters, Model Numbers, DFM27, 37
& 47. Model Numbers are displayed in Table 24.

Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number DFM 47
Product Name Multi Parameter Digital Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Multi-insertion; Controller; Recorder / Totalizer Functions
Additional Variables Measured Temperature
Operating Temperature 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOWC5001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details
Process Cooling Water Stick - PCWR100DVT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 1.00 inch (25.4 mm)
View Details
CHIPREG MFC - 40M0021CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details