Aalborg Instruments Low Cost Mass Flowmeter GFM77S-VFDL2-A0

Description
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.
Datasheet
Description
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Mass Flowmeter - GFM77S-VFDL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM77S-VFDL2-A0
Low Cost Mass Flowmeter GFM77S-VFDL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number GFM77S-VFDL2-A0
Product Name Low Cost Mass Flowmeter
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Recorder / Totalizer Functions (optional feature)
Approvals CE, ISO 9001, UKAS Quality
Operating Temperature 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic flowmeter (TIME DELTA-C) - FSV-2,FSS,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
CALIBRATION COLUMNS - CG-CPVC100-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-20A7D-000-0 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 5.28 GPM (0.0 to 20 L/min)
View Details
Ultrasonic Flowmeter System for Liquids - PanaFlow LZ - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Additional Variables Measured Temperature
View Details