Aalborg Instruments Low Cost Mass Flowmeter GFM17S-VADL2-A0

Description
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.
Description
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.
Datasheet
Datasheet Summary
Powered by GS/AI

The GFM17S-VADL2-A0 is a low-cost mass flowmeter designed for measuring gas flow rates with a maximum pressure of 1000 psig (70 bars) and a leak integrity of 1 x 10^{-9} smL/sec of helium. It features a rigid metallic construction and is available with NIST traceable certification. The device includes a built-in tiltable LCD readout and provides output signals of 0-5 Vdc and 4-20 mA, making it suitable for various applications. The flowmeter operates based on a laminar flow principle, ensuring consistent flow rate measurements that are unaffected by temperature and pressure variations within specified limits. It is compact and can be used as a portable device, with options for totalizer functionality. The GFM17S model is constructed from stainless steel and is compatible with 1/4" compression fittings. Its accuracy is ±1.0% of full scale, with a repeatability of ±0.25% of full scale and a response time of approximately 2 seconds. The operating temperature range for gas is between 32 °F to 122 °F (0 °C to 50 °C), and for ambient conditions, it is from 14 °F to 122 °F (-10 °C to 50 °C).

Datasheet Summary
Powered by GS/AI

The GFM17S-VADL2-A0 is a low-cost mass flowmeter designed for measuring gas flow rates with a maximum pressure of 1000 psig (70 bars) and a leak integrity of 1 x 10^{-9} smL/sec of helium. It features a rigid metallic construction and is available with NIST traceable certification. The device includes a built-in tiltable LCD readout and provides output signals of 0-5 Vdc and 4-20 mA, making it suitable for various applications. The flowmeter operates based on a laminar flow principle, ensuring consistent flow rate measurements that are unaffected by temperature and pressure variations within specified limits. It is compact and can be used as a portable device, with options for totalizer functionality. The GFM17S model is constructed from stainless steel and is compatible with 1/4" compression fittings. Its accuracy is ±1.0% of full scale, with a repeatability of ±0.25% of full scale and a response time of approximately 2 seconds. The operating temperature range for gas is between 32 °F to 122 °F (0 °C to 50 °C), and for ambient conditions, it is from 14 °F to 122 °F (-10 °C to 50 °C).

Suppliers

Company
Product
Description
Supplier Links
Low Cost Mass Flowmeter - GFM17S-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17S-VADL2-A0
Low Cost Mass Flowmeter GFM17S-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17S-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17S-VADL2-A0
Low Cost Mass Flowmeter GFM17S-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17S-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17S-VADL2-A0
Low Cost Mass Flowmeter GFM17S-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17S-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17S-VADL2-A0
Low Cost Mass Flowmeter GFM17S-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17S-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17S-VADL2-A0
Low Cost Mass Flowmeter GFM17S-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17S-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17S-VADL2-A0
Low Cost Mass Flowmeter GFM17S-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17S-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17S-VADL2-A0
Low Cost Mass Flowmeter GFM17S-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17S-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17S-VADL2-A0
Low Cost Mass Flowmeter GFM17S-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17S-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17S-VADL2-A0
Low Cost Mass Flowmeter GFM17S-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17S-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17S-VADL2-A0
Low Cost Mass Flowmeter GFM17S-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments
Product Category Flow Meters Flow Meters Flow Meters Flow Meters Flow Meters Flow Meters Flow Meters Flow Meters Flow Meters Flow Meters
Product Number GFM17S-VADL2-A0 GFM17S-VADL2-A0 GFM17S-VADL2-A0 GFM17S-VADL2-A0 GFM17S-VADL2-A0 GFM17S-VADL2-A0 GFM17S-VADL2-A0 GFM17S-VADL2-A0 GFM17S-VADL2-A0 GFM17S-VADL2-A0
Product Name Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter
Meter Technology Thermal Thermal Thermal Thermal Thermal Thermal Thermal Thermal Thermal Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter
Features Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature)
Approvals CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality
Operating Temperature 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

CHIPREG MFC - 40M0021CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-20A61-000 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 5.28 GPM (0.0 to 20 L/min)
View Details
2 suppliers
Flow sensors & Level sensors - Flow sensors thermal - PFLOW3008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 2 ±%
View Details