Aalborg Instruments Low Cost Mass Controller GFC67A-VEDL2-A0

Description
Model GFC thermal Mass Flow Controllers are designed to indicate and control set flow rates of gases. The GFC combines the characteristics and accuracy of conventional mass flow devices into a unique compact design at low costs previously unattainable. Each of these controllers incorporates an advanced straight tube sensor in conjunc- tion with flow passage elements constructed of aluminum and brass for non-corrosive gases or 316 stainless steel for corrosive applications. Zero and span adjustments are accessible from the outside of transmitters.
Datasheet
Description
Model GFC thermal Mass Flow Controllers are designed to indicate and control set flow rates of gases. The GFC combines the characteristics and accuracy of conventional mass flow devices into a unique compact design at low costs previously unattainable. Each of these controllers incorporates an advanced straight tube sensor in conjunc- tion with flow passage elements constructed of aluminum and brass for non-corrosive gases or 316 stainless steel for corrosive applications. Zero and span adjustments are accessible from the outside of transmitters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Mass Controller - GFC67A-VEDL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Controller
GFC67A-VEDL2-A0
Low Cost Mass Controller GFC67A-VEDL2-A0
Model GFC thermal Mass Flow Controllers are designed to indicate and control set flow rates of gases. The GFC combines the characteristics and accuracy of conventional mass flow devices into a unique compact design at low costs previously unattainable. Each of these controllers incorporates an advanced straight tube sensor in conjunc- tion with flow passage elements constructed of aluminum and brass for non-corrosive gases or 316 stainless steel for corrosive applications. Zero and span adjustments are accessible from the outside of transmitters.

Model GFC thermal Mass Flow Controllers
are designed to indicate and control set
flow rates of gases.
The GFC combines the characteristics and
accuracy of conventional mass flow
devices into a unique compact design at
low costs previously unattainable.
Each of these controllers incorporates an
advanced straight tube sensor in conjunc-
tion with flow passage elements
constructed of aluminum and brass for
non-corrosive gases or 316 stainless steel
for corrosive applications. Zero and span
adjustments are accessible from the
outside of transmitters.

Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number GFC67A-VEDL2-A0
Product Name Low Cost Mass Controller
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Controller; Recorder / Totalizer Functions (optional feature)
Approvals CE, ISO 9001, UKAS Quality
Operating Temperature 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 LPG - lpg-delivery-propane-butane - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 264.00 GPM (40 to 1000 L/min)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW3008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 2 ±%
View Details
Supply-side Express Cooling Stick - ECWS050XX-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
CHIPREG MFC - 40M0051CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details