Aalborg Instruments Digital Mass Flow Meter DFM 46

Description
The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four button keypad and LCD or remotely via RS-232/RS-485 interface. DFM flow meters support various functions including: flow totalizer, flow, temperature, pressure alarms, automatic zero adjustment, 2 relay outputs, 0-5 Vdc / 0-10 Vdc / 4-20 mA analog outputs for flow, pressure and temperature. DFM's are offered either as Digital Mass Flow Meters, Model Numbers: DFM26, 36, & 46 or as a Digital Multi-Parameter Meters, Model Numbers, DFM27, 37 & 47. Model Numbers are displayed in Table 24.
Datasheet
Description
The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four button keypad and LCD or remotely via RS-232/RS-485 interface. DFM flow meters support various functions including: flow totalizer, flow, temperature, pressure alarms, automatic zero adjustment, 2 relay outputs, 0-5 Vdc / 0-10 Vdc / 4-20 mA analog outputs for flow, pressure and temperature. DFM's are offered either as Digital Mass Flow Meters, Model Numbers: DFM26, 36, & 46 or as a Digital Multi-Parameter Meters, Model Numbers, DFM27, 37 & 47. Model Numbers are displayed in Table 24.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Mass Flow Meter - DFM 46 - Aalborg Instruments
Orangeburg, NY, USA
Digital Mass Flow Meter
DFM 46
Digital Mass Flow Meter DFM 46
The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four button keypad and LCD or remotely via RS-232/RS-485 interface. DFM flow meters support various functions including: flow totalizer, flow, temperature, pressure alarms, automatic zero adjustment, 2 relay outputs, 0-5 Vdc / 0-10 Vdc / 4-20 mA analog outputs for flow, pressure and temperature. DFM's are offered either as Digital Mass Flow Meters, Model Numbers: DFM26, 36, & 46 or as a Digital Multi-Parameter Meters, Model Numbers, DFM27, 37 & 47. Model Numbers are displayed in Table 24.

The flow rate can be displayed in volumetric flow or
mass flow engineering units for standard or actual
(temperature, pressure) conditions. Flow meters can
be programmed locally by the four button keypad and
LCD or remotely via RS-232/RS-485 interface.
DFM flow meters support various functions including:
flow totalizer, flow, temperature, pressure alarms,
automatic zero adjustment, 2 relay outputs, 0-5 Vdc /
0-10 Vdc / 4-20 mA analog outputs for flow, pressure
and temperature.
DFM's are offered either as Digital Mass Flow Meters,
Model Numbers: DFM26, 36, & 46 or as a Digital
Multi-Parameter Meters, Model Numbers, DFM27, 37
& 47. Model Numbers are displayed in Table 24.

Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number DFM 46
Product Name Digital Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Multi-insertion; Controller; Recorder / Totalizer Functions
Operating Temperature 41 to 122 F (5 to 50 C)
Pipe Diameter 0.12 to 0.38 inch (3.17 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CHIPREG MFC - 40M0051CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Flow Sensors - 3610278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Ultrasonic flowmeter (PORTAFLOW-C) - FSC-2,FSS,FSD - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
M335 And M350 Flowmeter 2 - 630247010 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
Operating Pressure 145 psi (102 m H2O)
View Details