Aalborg Instruments Digital Mass Flow Controller DFC46S-VADN5-C5

Description
Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig (70 bars) multi-drop capability of up to 256 units stores calibration data for up to 10 gases totalizer indicates total gas quantity alarm limits for high and low gas flow conversion factors for up to 256 gases auto tune function for optimum control response self diagnostic tests
Datasheet
Description
Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig (70 bars) multi-drop capability of up to 256 units stores calibration data for up to 10 gases totalizer indicates total gas quantity alarm limits for high and low gas flow conversion factors for up to 256 gases auto tune function for optimum control response self diagnostic tests
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Mass Flow Controller - DFC46S-VADN5-C5 - Aalborg Instruments
Orangeburg, NY, USA
Digital Mass Flow Controller
DFC46S-VADN5-C5
Digital Mass Flow Controller DFC46S-VADN5-C5
Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig (70 bars) multi-drop capability of up to 256 units stores calibration data for up to 10 gases totalizer indicates total gas quantity alarm limits for high and low gas flow conversion factors for up to 256 gases auto tune function for optimum control response self diagnostic tests

Design Features

  • digital and analog modes operate
  • programmable flow configurations
  • available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm
  • maximum pressure of 1000 psig (70 bars)
  • multi-drop capability of up to 256 units
  • stores calibration data for up to 10 gases
  • totalizer indicates total gas quantity
  • alarm limits for high and low gas flow
  • conversion factors for up to 256 gases
  • auto tune function for optimum control response
  • self diagnostic tests
Supplier's Site Datasheet
Digital Mass Flow Controller - DFC46S-VADN5-C5 - Aalborg Instruments
Orangeburg, NY, USA
Digital Mass Flow Controller
DFC46S-VADN5-C5
Digital Mass Flow Controller DFC46S-VADN5-C5
Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig (70 bars) multi-drop capability of up to 256 units stores calibration data for up to 10 gases totalizer indicates total gas quantity alarm limits for high and low gas flow conversion factors for up to 256 gases auto tune function for optimum control response self diagnostic tests

Design Features

  • digital and analog modes operate
  • programmable flow configurations
  • available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm
  • maximum pressure of 1000 psig (70 bars)
  • multi-drop capability of up to 256 units
  • stores calibration data for up to 10 gases
  • totalizer indicates total gas quantity
  • alarm limits for high and low gas flow
  • conversion factors for up to 256 gases
  • auto tune function for optimum control response
  • self diagnostic tests
Supplier's Site Datasheet
Digital Mass Flow Controller - DFC46S-VADN5-C5 - Aalborg Instruments
Orangeburg, NY, USA
Digital Mass Flow Controller
DFC46S-VADN5-C5
Digital Mass Flow Controller DFC46S-VADN5-C5
Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig (70 bars) multi-drop capability of up to 256 units stores calibration data for up to 10 gases totalizer indicates total gas quantity alarm limits for high and low gas flow conversion factors for up to 256 gases auto tune function for optimum control response self diagnostic tests

Design Features

  • digital and analog modes operate
  • programmable flow configurations
  • available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm
  • maximum pressure of 1000 psig (70 bars)
  • multi-drop capability of up to 256 units
  • stores calibration data for up to 10 gases
  • totalizer indicates total gas quantity
  • alarm limits for high and low gas flow
  • conversion factors for up to 256 gases
  • auto tune function for optimum control response
  • self diagnostic tests
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments Aalborg Instruments Aalborg Instruments
Product Category Flow Meters Flow Meters Flow Meters
Product Number DFC46S-VADN5-C5 DFC46S-VADN5-C5 DFC46S-VADN5-C5
Product Name Digital Mass Flow Controller Digital Mass Flow Controller Digital Mass Flow Controller
Meter Technology Thermal Thermal Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter
Features Controller; Programmable; Recorder / Totalizer Functions Controller; Programmable; Recorder / Totalizer Functions Controller; Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality
Operating Temperature 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247011 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Approvals ATEX
View Details
Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse Flow -  - HydraCheck Inc.
Specs
Meter Technology Piston
Meter Type Volumetric Flow Meter
Operating Temperature 14 to 212 F (-10 to 100 C)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW5002 / PFLOWC5002 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details