Aalborg Instruments Low Cost Mass Flowmeter GFM17A-VADL2-A0

Description
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.
Datasheet
Description
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Mass Flowmeter - GFM17A-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17A-VADL2-A0
Low Cost Mass Flowmeter GFM17A-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17A-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17A-VADL2-A0
Low Cost Mass Flowmeter GFM17A-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17A-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17A-VADL2-A0
Low Cost Mass Flowmeter GFM17A-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17A-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17A-VADL2-A0
Low Cost Mass Flowmeter GFM17A-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17A-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17A-VADL2-A0
Low Cost Mass Flowmeter GFM17A-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17A-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17A-VADL2-A0
Low Cost Mass Flowmeter GFM17A-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17A-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17A-VADL2-A0
Low Cost Mass Flowmeter GFM17A-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17A-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17A-VADL2-A0
Low Cost Mass Flowmeter GFM17A-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17A-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17A-VADL2-A0
Low Cost Mass Flowmeter GFM17A-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet
Low Cost Mass Flowmeter - GFM17A-VADL2-A0 - Aalborg Instruments
Orangeburg, NY, USA
Low Cost Mass Flowmeter
GFM17A-VADL2-A0
Low Cost Mass Flowmeter GFM17A-VADL2-A0
Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two precision temperature sensing windings on the sensor tube are heated, and when flow takes place, gas carries heat from the upstream to the downstream wind- ings. The resultant temperature differential is proportional to the change in resistance of the sensor windings. A Wheatstone bridge design is used to monitor the temperature dependent resist- ance gradient on the sensor windings which is linearly proportional to the instantaneous rate of flow.

Metered gases are divided into two laminar
flow paths, one through the primary flow
conduit, and the other through a capillary
sensor tube. Both flow conduits are
designed to ensure laminar flows and there-
fore the ratio of their flow rates is constant.
Two precision temperature sensing
windings on the sensor tube are heated,
and when flow takes place, gas carries heat
from the upstream to the downstream wind-
ings. The resultant temperature
differential is proportional to the change in
resistance of the sensor windings.
A Wheatstone bridge design is used to
monitor the temperature dependent resist-
ance gradient on the sensor windings
which is linearly proportional to the
instantaneous rate of flow.

Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments Aalborg Instruments
Product Category Flow Meters Flow Meters Flow Meters Flow Meters Flow Meters Flow Meters Flow Meters Flow Meters Flow Meters Flow Meters
Product Number GFM17A-VADL2-A0 GFM17A-VADL2-A0 GFM17A-VADL2-A0 GFM17A-VADL2-A0 GFM17A-VADL2-A0 GFM17A-VADL2-A0 GFM17A-VADL2-A0 GFM17A-VADL2-A0 GFM17A-VADL2-A0 GFM17A-VADL2-A0
Product Name Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter Low Cost Mass Flowmeter
Meter Technology Thermal Thermal Thermal Thermal Thermal Thermal Thermal Thermal Thermal Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter Mass Flow Meter; Volumetric Flow Meter
Features Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature) Recorder / Totalizer Functions (optional feature)
Approvals CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality CE, ISO 9001, UKAS Quality
Operating Temperature 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C) 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198806537 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
Flow Sensors - 6134244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Paddlewheel
Pipe Diameter 0.98 inch (25 mm)
Operating Pressure 363 psi (255 m H2O)
View Details
Flow Meter Test Kit (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Meter Type Volumetric Flow Meter
Operating Temperature 14 to 212 F (-10 to 100 C)
View Details