Anaheim Automation, Inc. Datasheets for Stepper Motors (rotary)
Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Stepper Motors (rotary): Learn more
| Product Name | Notes |
|---|---|
| 4-phase, offer 200 steps/rev (full step), half-step & micro-step operation | |
| Accelerates to speeds higher than 25 revs/sec, can be customized | |
| Designed to give highest possible torque while minimizing noise & vibration | |
| High step accuracy & resolution, low vibration & noise, can be customized | |
| High step accuracy, low vibration & noise, can be customized | |
| High torque, ideal for low-precision applications, can be customized | |
| High torque, NEMA 17 frame | |
| High torque, NEMA 23 frame | |
| High torque, precise motion at low cost | |
| Improved torque linearity, four phase design, rugged construction | |
| Precise motion at low cost, can be customized | |
| Splash proof IP65 seal, high torque, high step accuracy & resolution |