Accelerates to speeds higher than 25 revs/sec, can be customized
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 23W209-LW8 |
| Product Name | 23W Series Standard Torque Stepper Motor |
| Stepper Construction | Hybrid |
| Number of Leads | 8 # |
| Step Angle | 1.80 degrees |
| Continuous Current | 4.5 amps |
| Rotor Inertia | 0.0028 oz-in-sec² (0.0200 kg-cm²) |